web counter

ON Semiconductor Motion SPM® 5 series Power Driver Modules

Introduction, stock information and FAQs of Motion SPM® 5 series Power Driver Modules

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor Motion SPM® 5 series Power Driver Modules.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NFP36060L42TBRIDGELESS PFCM V2360BUY
FSB50660SFS3-Phase Motor Driver 13.5V to 16.5V 23-Pin SPM5Q T/R1242BUY
FSB50450ATMODULE SPM 500V 1.5A SPM5N150BUY
FNA27560FAIRCHILD SEMICONDUCTOR FNA27560 SMART POWER MODULE, 2.5KV, SPMCA-A34New1000BUY
FSB50760SFS3-Phase Motor Driver 13.5V to 16.5V 23-Pin SPM5Q T/R12BUY
FSBB30CH60DMODULE SPM 600V 30A SPMPA708RFQ
FNB51560TD1Motion Smart Power Module 14V to 16.5V 20-Pin DDIP Rail761BUY
FND43060T2IPM SPM45_V2 600V 30A REM55BUY
FPAM30LH60Smart Power Module 32-Pin SPM32-EA Rail326BUY
FSB50550TBMODULE SPM 500V 1.2A SPM23-AC0RFQ
FNB40560B2MOD SPM 600V 5A SPMAA-C2648RFQ
FNF50560TD1Motor / Motion / Ignition Controllers & Drivers 5A/600V Inverter Fast Version SPM103BUY
FSAM10SM60ASMART POWER MODULE 10A SPM32-AA180BUY
FSAM20SH60ASMART POWER MODULE 20A SPM32-AA5RFQ
FSBM20SM60ASMART POWER MODULE 20A SPM32-AA59BUY
FSBM10SM60ASMART POWER MODULE 10A SPM32-AA185BUY
FSBM15SM60ASMART POWER MODULE 15A SPM32-AA133BUY
FSAM30SH60ASMART POWER MODULE 30A SPM32-AA315RFQ
FSBM15SL60IC SMART POWER MOD 15A SPM32-AA152BUY
FSAM10SH60Power Module 32-Pin SPM32-AA Rail115BUY
Technical Documents

Description


ON Semiconductor Motion SPM® 5 series Power Driver Modules are designed to provide a high-performance, cost-effective solution for driving brushless DC motors. These modules feature a wide range of current ratings, from 1A to 10A, and are capable of operating at up to 50V. They are designed to provide a high level of integration, with integrated power MOSFETs, current sensing, and protection features. The modules also feature a wide range of control options, including PWM, analog, and digital control. The modules are designed to be easy to use and integrate into existing systems, and are ideal for applications such as robotics, medical devices, and industrial automation.



Features


• High-efficiency, low-loss power conversion

• Wide input voltage range (4.5V to 36V)

• Output current up to 5A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Soft-start

• Programmable current limit

• Programmable slew rate

• Programmable dead time

• Programmable PWM frequency

• Programmable output voltage



Applications


• Automotive applications

• Industrial motor control

• Robotics

• Home appliances

• HVAC systems

• Power tools

• LED lighting


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor Motion SPM® 5 series Power Driver Modules?

1. Texas Instruments DRV8825 Stepper Motor Driver Carrier 2. STMicroelectronics L6470 Stepper Motor Driver 3. Allegro MicroSystems A4988 Stepper Motor Driver Carrier 4. Trinamic TMC2100 Stepper Motor Driver 5. Pololu DRV8834 Stepper Motor Driver Carrier 6. TI DRV8834 Stepper Motor Driver Carrier 7. TI DRV8824 Stepper Motor Driver Carrier 8. TI DRV8833 Stepper Motor Driver Carrier 9. TI DRV8835 Stepper Motor Driver Carrier 10. TI DRV8836 Stepper Motor Driver Carrier

What are the differences between the types of ON Semiconductor Motion SPM® 5 series Power Driver Modules?

The ON Semiconductor Motion SPM® 5 series Power Driver Modules come in three different types: the SPM5-1, SPM5-2, and SPM5-3.   The SPM5-1 is a single-channel power driver module that is designed to drive a single brushless DC motor. It features a wide input voltage range of 8-36V, a maximum output current of 5A, and a maximum output power of 180W. It also has a built-in current sensing circuit and a temperature protection circuit.  The SPM5-2 is a dual-channel power driver module that is designed to drive two brushless DC motors. It features a wide input voltage range of 8-36V, a maximum output current of 5A per channel, and a maximum output power of 360W. It also has a built-in current sensing circuit and a temperature protection circuit.  The SPM5-3 is a three-channel power driver module that is designed to drive three brushless DC motors. It features a wide input voltage range of 8-36V, a maximum output current of 5A per channel, and a maximum output power of 540W. It also has a built-in current sensing circuit and a temperature protection circuit.