web counter

KEMET Corporation C0G series Ceramic capacitors

Features and Applications of C0G series Ceramic capacitors

The purpose of this article is to briefly illustrate what is possible with Ceramic capacitors and the features and applications of these capacitors manufactured by KEMET Corporation under the C0G series.

Applications

  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
F862DI224K310ZLH0JKEMET F862DI224K310ZLH0J Film Capacitor, AEC-Q200 F862 Series, 0.22 F,10%, PP (Polypropylene), 310 VAC1743RFQ
F862DO474K310ZLH0JKEMET F862DO474K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 0.47 F,10%, PP (Polypropylene), 310 VAC1228BUY
F862BK154K310ZCAP FILM 0.15UF 10% 630VDC RAD2980BUY
F862BP224K310ZCAP FILM 0.22UF 10% 630VDC RAD1278BUY
F862BS394K310ALR0LKEMET F862BS394K310ALR0LFilm Capacitor, AEC-Q200 F862 Series, 0.39 F,10%, PP (Polypropylene), 310 VAC87845BUY
F862DU105K310ZLH0JKEMET F862DU105K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 1 F,10%, PP (Polypropylene), 310 VAC658BUY
F862DP684K310ZLH0JKEMET F862DP684K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 0.68 F,10%, PP (Polypropylene), 310 VAC2012BUY
F862DP824K310ZLH0JKEMET F862DP824K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 0.82 F,10%, PP (Polypropylene), 310 VAC87845BUY
F862DU125K310ZLH0JKEMET F862DU125K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 0.12 F,10%, PP (Polypropylene), 310 VAC937BUY
F862BK154K310ALR0LKEMET F862BK154K310ALR0LFilm Capacitor, AEC-Q200 F862 Series, 0.15 F,10%, PP (Polypropylene), 310 VAC692RFQ
F862BP184K310ALR0LKEMET F862BP184K310ALR0LFilm Capacitor, AEC-Q200 F862 Series, 0.18 F,10%, PP (Polypropylene), 310 VAC760BUY
F862BS334K310ZCAP FILM 0.33UF 10% 630VDC RAD395BUY
F862BS334K310ALR0LKEMET F862BS334K310ALR0LFilm Capacitor, AEC-Q200 F862 Series, 0.33 F,10%, PP (Polypropylene), 310 VAC87845BUY
F862DO564K310ZLH0JKEMET F862DO564K310ZLH0JFilm Capacitor, AEC-Q200 F862 Series, 0.56 F,10%, PP (Polypropylene), 310 VAC320BUY
F862BZ564K310ALR0LKEMET F862BZ564K310ALR0LFilm Capacitor, AEC-Q200 F862 Series, 0.56 F,10%, PP (Polypropylene), 310 VAC365BUY
F862DO474K310ZV054CAP FILM 0.47UF 10% 630VDC RAD0RFQ
F862DB154K310ZV054CAP FILM 0.15UF 10% 630VDC RAD0RFQ
F862DO564K310ZV054CAP FILM 0.56UF 10% 630VDC RAD0RFQ
F862BK104K310ZV054CAP FILM 0.1UF 10% 630VDC RADIAL0RFQ
F862DP684K310ZL32KCAP FILM 0.68UF 10% 630VDC RAD0RFQ
Technical Documents

Power supply designers often find it challenging to fit all of the capacitors they need in the board space they have to work with. Conventional stacked capacitors using metal lead frames can fit more capacitance into less space, but they present performance, thermal, and assembly problems. KEMET’s KONNEKT technology is a high-density packaging technology that uses a transient liquid phase sintering process that bonds multiple MLCCs in a stack as a single surface mount component. The process occurs at low temperatures to prevent damage to the capacitors, but the resulting reacted metal matrix has a high melting point that is compatible with lead-based and lead-free solder reflow profiles.

KEMET KONNEKT Ceramic Capacitors


C0G series ceramic capacitors are surface mount multilayer ceramic chip capacitors (SMD MLCC) manufactured using C0G dielectric with high Q, low loss angle tangent, high stability, and high reliability. They also incorporate KEMET's innovative technologies such as KONNEKT technology and FT-CAP technology to improve package density and mechanical strength.

Features

The main features of C0G series Ceramic capacitors may be summarized as follows:

1. C0G dielectric is a stable, temperature-compensated, Class I material suitable for resonant circuit applications.

2. Operating temperature range of -55°C to +125°C.

3. RoHS and REACH are compliant and lead-free.

4. EIA 0201, 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220, and 2225 these package sizes.

5. Voltage ratings are 10 V, 16 V, 25 V, 50 V, 100 V, 200 V, and 250 V.

6. Capacitance values range from 0.5 pF to 0.47 μF with tolerances of ±0.10 pF, ±0.25 pF, ±0.5 pF, ±1%, ±2%, ±5%, ±10% and ±20%.

7. No piezoelectric noise, extremely low equivalent series resistance (ESR), and equivalent series inductance (ESL)

8. High thermal stability, and high ripple current capability.

Applications

High-frequency and microwave circuits, such as oscillators, filters, amplifiers, mixers, etc.

High-efficiency and high-density power applications such as switch mode power supplies (SMPS), DC-DC converters (DC-DC), inverters, etc.

Automotive applications, such as powertrain, in-vehicle electronics, charging systems, etc.


Frequently Asked Questions

What is the dielectric of C0G series ceramic capacitors?

The dielectric of C0G series ceramic capacitors is C0G dielectric, which is a stable, temperature compensated, Class I material suitable for resonant circuit applications.

What is the operating temperature range of C0G series ceramic capacitors?

The operating temperature range of C0G series ceramic capacitors is -55°C to +125°C.

What package sizes are available for C0G series ceramic capacitors?

C0G series ceramic capacitors are available in EIA 0201, 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220 and 2225 package sizes.