web counter

EPCOS B325 series Film Capacitors

Features and Applications of B325 series Film Capacitors

The purpose of this article is to briefly illustrate what is possible with Film Capacitors and the features and applications of these capacitors manufactured by EPCOS under the B325 series.

Applications

  • Lighting
  • Pro audio, video & signage
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
B32529C6103JCAP FILM 10000PF 5% 400VDC RAD0RFQ
B32529C6103J189CAP FILM 10000PF 5% 400VDC RAD0RFQ
B32529C6103J289CAP FILM 10000PF 5% 400VDC RAD0RFQ
B32529C6123K289CAP FILM 0.012UF 10% 400VDC RAD0RFQ
Technical Documents

This video briefly introduces the Film Capacitors from Epcos.

Epcos Film Capacitors


The B325 series film capacitors from EPCOS are known for their excellent electrical characteristics and reliability. They are available in a range of capacitances and voltage ratings, making them suitable for a variety of applications.

Features

The main features of B325 series Film Capacitors may be summarized as follows:

1. Capacitance range: 100 pF to 10 uF

2. Voltage range: 63 VDC to 1,000 VDC

3. Capacitance tolerance: ±5%, ±10%, ±20%

4. Dielectric: Polypropylene film

5. Metallization: Vacuum-deposited metal electrodes

6. Operating temperature range: -55°C to +105°C

7. RoHS compliant

Applications

  • Power electronics and motor control systems

  • Lighting and heating applications

  • Audio and signal processing circuits

  • High-voltage and high-frequency applications

The B325 series capacitors are also used in automotive electronics, power supplies, and telecommunications equipment. Overall, the B325 series film capacitors from EPCOS are a reliable and versatile choice for a wide range of electronic applications.


Frequently Asked Questions

What type of dielectric material is used in B325 series film capacitors?

The B325 series film capacitors use a metallized polyester film as the dielectric material.

What is the maximum operating temperature range for B325 series film capacitors?

The B325 series film capacitors have a maximum operating temperature range of -55°C to +125°C.

What is the maximum rated voltage for B325 series film capacitors?

The maximum rated voltage for B325 series film capacitors is 630V.