web counter

Panasonic Electronic Components ECW-F(B) series Film Capacitors

Features and applications of Panasonic Electronic Components ECW-F(B) series AFilm Capacitors

The Panasonic Electronic Components ECW-F(B) series film capacitors are high-quality capacitors that are designed for use in a variety of applications. They are constructed using a polypropylene film and metal foil electrode, which provides high insulation resistance and low dielectric loss. This article introduce its features and applications.

Applications

  • Lighting
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ECH-U1H471JB5Film Capacitors 470pF 50volts 5% 0805 PPS Film1980BUY
ECH-U1H182JB5CAP FILM 1800PF 5% 50VDC 0805129000BUY
ECW-U1392JX5Cap Film 0.0039uF 100V PEN 5% (3.2 X 1.6 X 1.5mm) SMD 105C T/R2142BUY
ECW-U1682JX5Cap Film 0.0068uF 100V PEN 5% (3.2 X 2.5 X 1.5mm) SMD 105C T/R1693BUY
ECW-U4102V17Cap Film 0.001uF 400V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 85C T/R25BUY
ECQ-E4824KFCap Film 0.82uF 400V PET 10% (26 X 7.9 X 17.3mm) Radial 22.5mm 105C Bulk20000BUY
ECQ-E2153KFCAP FILM 0.015UF 10% 250VDC RAD2490BUY
ECH-U1H273JB5CAP FILM 0.027UF 5% 50VDC 121021000BUY
ECQ-E4124JFCap Film 0.12uF 400V PET 5% (18.5 X 5 X 10mm) Radial 15mm 105C Bulk4223BUY
ECQ-E2183KFCAP FILM 0.018UF 10% 250VDC RAD2042BUY
ECQ-E2563JBCap Film 0.056uF 250V PET 5% (7.9 X 4.7 X 7.7mm) Radial 5mm 105C Bulk4377BUY
ECQ-E2393JFCap Film 0.039uF 250V PET 5% (10.3 X 4.5 X 7.5mm) Radial 7.5mm 105C Bulk1313BUY
ECQ-E2683KBCap Film 0.068uF 250V PET 10% (7.9 X 5.1 X 8mm) Radial 5mm 105C Bulk1430BUY
ECW-U2822JC9Cap Film 0.0082uF 250V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 125C T/R3000BUY
ECQ-E2683JBCap Film 0.068uF 250V PET 5% (7.9 X 5.1 X 8mm) Radial 5mm 105C Bulk2084BUY
ECW-U2223KC9Capacitor;Polyethylene Met;Cap 0.022 uF;Tol 10%;Vol-Rtg 250 VDC;SMT;1913;TR3000BUY
ECW-U1C274JC9Cap Film 0.27uF 16V PEN 5% (6 X 4.1 X 1.8mm) SMD 105C T/R225232BUY
ECW-U2102JC9Capacitor;Polyethylene Met;Cap 0.001 uF;Tol 5%;Vol-Rtg 250 VDC;SMT;1913;TR3238BUY
ECW-U4273V17Cap Film 0.027uF 400V PEN 5% (6 X 5 X 3mm) SMD 85C T/R3000BUY
ECQ-E2823JBCap Film 0.082uF 250V PET 5% (7.9 X 5.4 X 8.6mm) Radial 5mm 105C Bulk614BUY
Technical Documents

The Panasonic Electronic Components ECW-F(B) series film capacitors are high-quality capacitors that are designed for use in a variety of applications. They are constructed using a polypropylene film and metal foil electrode, which provides high insulation resistance and low dielectric loss. The series features a range of capacitance values from 0.1µF to 10µF, and can handle high pulse currents, making them suitable for applications that require high energy storage and release. The capacitors are also self-healing, which means that they can recover from small breakdowns that might occur during use. Overall, the ECW-F(B) series capacitors are reliable, high-performance components that are suitable for use in a wide range of applications.

 


Features

 

High capacitance values: Capacitance values in this series range from 0.1µF to 10µF, making them suitable for a wide range of applications.

High reliability: The ECW-F(B) series capacitors are designed to be highly reliable, with a maximum failure rate of 0.5% per 1,000 hours.

High pulse current handling capability: These capacitors can handle high pulse currents, making them suitable for applications that require high energy storage and release.

Low ESR (Equivalent Series Resistance): The low ESR of these capacitors ensures that they have low self-heating and are suitable for use in high-frequency applications.

Self-healing properties: The ECW-F(B) series capacitors are self-healing, which means that they can recover from small breakdowns that might occur during use.

Compact size: These capacitors are available in a range of compact sizes, making them suitable for use in space-constrained applications.

RoHS compliant: The ECW-F(B) series capacitors are RoHS compliant, meaning that they do not contain any harmful materials.

Overall, the ECW-F(B) series capacitors are high-quality, reliable capacitors that are suitable for a wide range of applications.

 


Applications

 

  • Lighting

  • Motor control

  • Power supplies

  • Audio equipment

  • Industrial equipment

  • Automotive electronics


Frequently Asked Questions

What is the temperature range of the capacitors in the ECW-F(B) series?

The ECW-F(B) series capacitors have an operating temperature range of -40°C to +105°C.

Are the capacitors in the ECW-F(B) series RoHS compliant?

The ECW-F(B) series capacitors do, in fact, comply with RoHS, which means they don't contain any hazardous compounds.

What is the maximum failure rate for capacitors in the ECW-F(B) series?

The ECW-F(B) series capacitors have a maximum failure rate of 0.5% per 1,000 hours.