web counter

Panasonic Electronic Components ECQ-E(F) series Aluminum Electrolytic Capacitors

Features and applications of ECQ-E(F) series Aluminum Electrolytic Capacitors

High-performance capacitors from Panasonic Electronic Components are available in the ECQ-E(F) series for use in a variety of applications in various industries. These capacitors have a high capacitance and exceptional self-healing qualities because to the metalized polypropylene film used in their construction. This article introduce its features and applications.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ECQ-E4824KFCap Film 0.82uF 400V PET 10% (26 X 7.9 X 17.3mm) Radial 22.5mm 105C Bulk20000BUY
ECQ-E2153KFCAP FILM 0.015UF 10% 250VDC RAD2490BUY
ECQ-E4124JFCap Film 0.12uF 400V PET 5% (18.5 X 5 X 10mm) Radial 15mm 105C Bulk4223BUY
ECQ-E2183KFCAP FILM 0.018UF 10% 250VDC RAD2042BUY
ECQ-E2563JBCap Film 0.056uF 250V PET 5% (7.9 X 4.7 X 7.7mm) Radial 5mm 105C Bulk4377BUY
ECQ-E2393JFCap Film 0.039uF 250V PET 5% (10.3 X 4.5 X 7.5mm) Radial 7.5mm 105C Bulk1313BUY
ECQ-E2683KBCap Film 0.068uF 250V PET 10% (7.9 X 5.1 X 8mm) Radial 5mm 105C Bulk1430BUY
ECQ-E2683JBCap Film 0.068uF 250V PET 5% (7.9 X 5.1 X 8mm) Radial 5mm 105C Bulk2084BUY
ECQ-E2823JBCap Film 0.082uF 250V PET 5% (7.9 X 5.4 X 8.6mm) Radial 5mm 105C Bulk614BUY
ECQ-E2154KBCap Film 0.15uF 250V PET 10% (7.9 X 6.3 X 11.2mm) Radial 5mm 105C Bulk2556BUY
ECQ-E2274JFCap Film 0.27uF 250V PET 5% (12 X 6 X 11.5mm) Radial 10mm 105C Bulk1223BUY
ECW-FD2W154JQCAP FILM 0.15UF 5% 450VDC RADIAL1012BUY
ECQ-U2A333MLCAP FILM 0.033UF 20% 275VAC RAD2178RFQ
ECQ-UAAF154T1CAP FILM 0.15UF 10% 275VAC RAD1069BUY
ECQ-UAAF224TACAP FILM 0.22UF 10% 275VAC RAD574BUY
ECQ-UAAF224S1CAP FILM 0.22UF 20% 275VAC RAD299BUY
ECQ-UAAF334T1CAP FILM 0.33UF 10% 275VAC RAD1461BUY
ECQ-UAAF474T1CAP FILM 0.47UF 10% 275VAC RAD1440BUY
ECQ-V1184JMCap Film 0.18uF 100V PET 5% (10.2 X 3.6 X 9mm) Radial 7.5mm 105C Bulk0RFQ
ECQ-M2183KZCAP FILM 0.018UF 10% 200VDC RAD0RFQ
Technical Documents

High-performance capacitors from Panasonic Electronic Components are available in the ECQ-E(F) series for use in a variety of applications in various industries. These capacitors have a high capacitance and exceptional self-healing qualities because to the metalized polypropylene film used in their construction. They are appropriate for use in settings where space is limited because they are available in tiny sizes. High reliability, endurance, and resilience to hostile environments are all features of the ECQ-E(F) series capacitors, which also adhere to the Restriction of Hazardous Substances (RoHS) directive. Because to these characteristics, they can be used for a variety of purposes, including telecommunications equipment, audio equipment, power supply, and automotive electronics. Capacitors from the ECQ-E(F) series are often a great option for applications that demand high performance, dependability, and safety.

 


Features

 

High capacitance: These capacitors are appropriate for use in applications that call for high capacitance values because of their capacitance range of up to 10uF.

High reliability: The AEC-Q200 compliance and stringent quality and reliability standards are met by the ECQ-E(F) series capacitors. They have strong environmental tolerance and durability.

Low ESR: These capacitors are suited for high-frequency applications such as power supplies and audio equipment due to their low equivalent series resistance (ESR).

The ECQ-E(F) series capacitors have the ability to self-heal, which allows them to recover from overvoltage or overstress situations that could otherwise result in lasting damage.

These capacitors are safe to use in applications that need a high level of safety since they are constructed using flame-retardant materials.

The Restriction of Hazardous Substances (RoHS) directive, which forbids the use of specific hazardous compounds in electrical and electronic equipment, is complied with by the ECQ-E(F) series capacitors.

These capacitors are suitable for use in applications with limited space since they are available in a variety of tiny sizes.

Overall, the ECQ-E(F) series Film Capacitors from Panasonic Electronic Components provide outstanding performance, dependability, and safety in a small and adaptable packaging.

 


Applications

 

  • Lighting

  • Automotive

  • Power supplies

  • Audio equipment

  • Industrial equipment

  • Electronics for consumers

  • Telecommunications equipment

 

Overall, the Panasonic Electrical Components ECQ-E(F) series Film Capacitors' performance and versatility make them ideal for usage in a variety of applications across numerous sectors.


Frequently Asked Questions

What is the temperature range of capacitors in the ECQ-E(F) series?

The operating temperature range for the ECQ-E(F) series capacitors is -55°C to +105°C.

How long do ECQ-E(F) series capacitors last?

These capacitors are made for high endurance and extended life, although their lifespan can change depending on the operating conditions.

Are the capacitors in the ECQ-E(F) series appropriate for high-frequency applications?

Indeed, these capacitors are appropriate for high-frequency applications because of their low equivalent series resistance (ESR).