web counter

KEMET Corporation F862 series Film capacitors

Features and Applications of F862 series Film capacitors

The purpose of this article is to briefly illustrate what is possible with Film capacitors and the features and applications of these capacitors manufactured by KEMET Corporation under the F862 series.

Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
C0603C221G5GALTUCAP CER 220PF 50V NP0 06037BUY
C1206X124K5JACAUTOCAP CER 0.12UF 50V U2J 120642BUY
C0603C200C8GACTUCAP CER 20PF 10V NP0 060314BUY
C0805C393M8JAC7800CAP CER 0.039UF 10V U2J 080536BUY
C0805C153F4HAC7800CAP CER 0805 15NF 16V ULTRA STAB34BUY
C1206X104K3JAC7800CAP CER 0.1UF 25V U2J 120629BUY
C1206C102J5RALTUCAP CER 1000PF 50V X7R 120631BUY
C1206C512F3HAC7800CAP CER 1206 5.1NF 25V ULTRA STA11BUY
C1206C562F3HAC7800CAP CER 1206 5.6NF 25V ULTRA STA29BUY
C0805C681KCRACTUCAP CER 680PF 500V X7R 080531BUY
C1206C562F1HAC7800CAP CER 1206 5.6NF 100V ULTRA ST35BUY
C1206C562F8HAC7800CAP CER 1206 5.6NF 10V ULTRA STA20BUY
C1206C562F5HAC7800CAP CER 1206 5.6NF 50V ULTRA STA14BUY
C1812C272J5HAC7800CAP CER 1812 2.7NF 50V ULTRA STA40BUY
C0805X682F4HACAUTOCAP CER 0805 6.8NF 16V ULTRA STA31BUY
C0603C102K1RALTUCAP CER 1000PF 100V X7R 06038562BUY
C0603C221K1RALTUCAP CER 220PF 100V X7R 06033026BUY
C0603C474M8RACTUCAP CER 0.47UF 10V X7R 06039BUY
C0603C123K1RALTUCAP CER 0.012UF 100V X7R 06034364BUY
C0603C333K1RALTUCAP CER 0.033UF 100V X7R 06030RFQ
Technical Documents

Film capacitors are ubiquitous in industrial, green energy, and automotive applications. They are found in devices ranging from smart meters, wind and solar inverters, to electric vehicles. Film capacitors are often found in a box design, but all have a similar construction. Film capacitors are made with a plastic film layer as a dielectric. This layer may use polypropylene, polyester, PPS, or even a polymer impregnated paper. In this video we’ll unravel the mysteries of our film capacitors at KEMET.

How We Make Capacitors | Film


F862 series film capacitors are typically used for connection in series with the mains, capacitive power supplies, and energy meters, with special emphasis on automotive applications and severe ambient conditions.

Features

The main features of F862 series Film capacitors may be summarized as follows:

Approvals: ENEC, UL, cUL, CQC

1. Rated voltage: 310 VAC 50/60 Hz

2. Capacitance range: 0.1 – 4.7 µF

3. Lead spacing: 15.0 – 27.5 mm

4. Capacitance tolerance: ±20%, ±10%

5. Climatic category: 40/110/56, according to IEC 60068–1 standard

6. Tape and reel in accordance with IEC 60286–2 standard

7. RoHS-compliant and lead-free terminations

8. Operating temperature range of −40˚C to +110˚C

9. 100% screening factory test at 1,900 VDC

10. Qualification based on AEC–Q200 guidelines

11. THB Grade IIB: 85°C, 85% RH, 500 hours at URAC according to IEC 60384-14 standard (not for Halogen-Free variant)

Applications

  • Connection in series with the mains

  • Capacitive power supplies

  • Energy meters

  • Automotive applications for severe ambient conditions

These capacitors are designed for safety applications subject to harsh environmental conditions such as high humidity and meet the demanding Automotive Electronics Council’s AEC–Q200 qualification requirements.


Frequently Asked Questions

What is the maximum capacitance of F862 series Film capacitors?

The F862 series Film capacitors are available in capacitances up to 4.7µF.

What is the maximum rated voltage of F862 series Film capacitors?

The F862 series Film capacitors are rated up to 310V AC /630V DC.

What are the environmental conditions that F862 series Film capacitors can withstand?

F862 series Film capacitors are specifically designed for safety applications subject to harsh environmental conditions such as high humidity.