web counter

Maxim Integrated, Inc. DS1307 series interface

Features and applications of DS1307 series interface

The Maxim Integrated DS1307 series is a real-time clock (RTC) module designed to provide accurate timekeeping for electronic devices. It is widely used in embedded systems, such as microcontrollers, microprocessors, and other digital circuits. This article will show you its features and applications.

Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DS1307ZN+T&RIC RTC CLK/CALENDAR I2C 8-SOIC62RFQ
DS1307Z+MAXIM INTEGRATED PRODUCTS DS1307Z+ 64x8, Serial, BCD Format, I2C Real Time Clock in SOIC-8 Package300000RFQ
DS1307ZN+MAXIM INTEGRATED PRODUCTS DS1307ZN+ RTC SERIAL 64X8, SMD, 1307, SOIC852RFQ
DS1307N+DS1307 Series 5.5 V I2C / Serial Through Hole Real Time Clock - PDIP-80RFQ
DS1307Z+T&RIC RTC CLK/CALENDAR I2C 8-SOIC109RFQ
DS1307+MAXIM INTEGRATED PRODUCTS DS1307+. 64x8, Serial, BCD Format, I2C Real Time Clock in PDIP-8 Package5RFQ
DS1307Z+T&R/C01IC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307ZN+T&R/C02IC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307NIC RTC CLK/CALENDAR I2C 8-DIP0RFQ
DS1307ZN/T&RIC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307Z/T&RIC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307ZNIC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307ZIC RTC CLK/CALENDAR I2C 8-SOIC0RFQ
DS1307IC RTC CLK/CALENDAR I2C 8-DIP0RFQ
Technical Documents

Adding a Real Time Clock to your Arduino project is EASY and I'll show you how.

#5 Arduino compatible Real Time Clock modules (RTC) - DS1307 & DS3231

The Maxim Integrated DS1307 series is a real-time clock (RTC) module designed to provide accurate timekeeping for electronic devices. It is widely used in embedded systems, such as microcontrollers, microprocessors, and other digital circuits.

 

Features


  • Inexpensive and simple to use.

  • RAM that isn't volatile, 56 bytes.

  • 8-pin SOIC package in a small form factor.

  • -40°C to +85°C operating temperature range.

  • 2.0V to 5.5V is a large operational voltage range.

  • Minimal power usage with a battery backup option.

  • I2C interface for simple microcontroller connectivity.

  • Both the fast and conventional I2C modes are supported.

  • Two programmable alarms with square-wave output and an interrupt.

  • Automatic switching between battery backup and power failure detection.

  • Accuracy of +/- 2 ppm from 0 to +40 and +/- 3.5 ppm from -40 to +85 degrees Celsius.

  • Square-wave output that is programmable and has a frequency range of 1Hz to 32.768kHz.

  • Can be applied to many different applications, such as timers, digital clocks, and data loggers.

  • A real-time clock and calendar with seconds, minutes, hours, days, months, and years of resolution.


 


Applications


  • Robotics

  • Data recorders

  • Security measures

  • Smart grid software

  • Medical equipment

  • Vehicle applications

  • Digital timers and clocks

  • Systematic control of energy

  • Systems for automating homes

  • Systems for industrial automation


The DS1307 series clock is generally applicable to any application requiring precise timekeeping and timing tasks. It is suitable for use in portable and battery-powered devices due to its low power consumption, wide operating voltage range, and tiny form factor.


Frequently Asked Questions

What is the clock for the Maxim Integrated DS1307 series?

The Real Time Clock (RTC) IC of the Maxim Integrated DS1307 family can be used in a variety of systems, including microcontroller-based systems, data loggers, digital clocks, and timers.

What purpose does the clock in the DS1307 series serve?

The clock of the DS1307 series offers precise timekeeping capabilities for a range of electronic devices. It has a programmable square-wave output, a real-time clock/calendar, and 56 bytes of non-volatile RAM.

What is the DS1307 series clock's accuracy?

The accuracy of the DS1307 series clock is 2 parts per million (ppm) from 0 to +40°C and 3.5 parts per million (ppm) from -40 to +85°C.