web counter

STMicroelectronics M41T94 series RTCs

Comprehensive Guide to M41T94 Integrated Circuits (ICs) RTCs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics M41T94 series RTCs products.

FEATURES

  • The M41T94 is a serial real-time clock with 44 bytes of NVRAM and a RESET output
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M41T94MH6ESTMICROELECTRONICS M41T94MH6E IC, RTC, YYYY-MM-DD-dd, 64 X 8, SOIC-280RFQ
M41T94MQ6ESTMICROELECTRONICS M41T94MQ6E SERIAL RTC SPI, SMD, 41T94, SOIC161RFQ
M41T94MH6FM41T94 Series 2.7 to 5.5 V SPI Serial Real Time Clock Surface Mount - SOIC-281872RFQ
M41T94MQ6FIC RTC CLK/CALENDAR SPI 16-SOIC5000RFQ
Technical Documents

The M41T94 is a Serial Real Time Clock with 44 bytes of NVRAM and a RESET output. A built-in 32,768Hz oscillator (external crystal controlled) and 8 bytes of the SRAM are used for the clock/calendar function and are configured in binary coded decimal (BCD) format. The M41T94 is a serial real-time clock with 44 bytes of NVRAM and a RESET output. A built-in 32,768 Hz oscillator (external crystal controlled) and 8 bytes of the SRAM are used for the clock/calendar function and are configured in binary coded decimal (BCD) format. An additional 12 bytes of RAM provide status/control of alarm, watchdog and square wave functions. Addresses and data are transferred serially via a serial SPI interface.

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics M41T94 series RTCs

Maxim Integrated DS3231: This is a highly accurate RTC with integrated temperature-compensated crystal oscillator (TCXO). It has a similar I2C interface and operates over the same temperature range as the M41T94.  NXP Semiconductors PCF2123: This is a low-power RTC with integrated temperature sensor and crystal oscillator. It has a similar I2C interface and temperature range as the M41T94.

How do I use M41T94 in my circuit design?

The M41T94 is a serial real-time clock with 44 bytes of NVRAM and a RESET output. A built-in 32,768 Hz oscillator (external crystal controlled) and 8 bytes of the SRAM are used for the clock/calendar function and are configured in binary coded decimal (BCD) format. An additional 12 bytes of RAM provide status/control of alarm, watchdog and square wave functions. Addresses and data are transferred serially via a serial SPI interface. The built-in address register is incremented automatically after each WRITE or READ data byte.