web counter

Microchip Technology MCP8024 series Motor Drivers

Comprehensive Guide to MCP8024 Integrated Circuits (ICs) Motor Drivers

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP8024 series Motor Drivers products.

FEATURES

  • Shoot-through, overcurrent, and short-circuit protection
  • Power module with an integrated comparator, voltage regulator, and charge pump
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MCP8024-H/PTMICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-4810548BUY
MCP8024-H/MPMICROCHIP MCP8024-H/MPMOTOR DRIVER, 3P DC BRUSHLESS, QFN-40162BUY
MCP8024T-H/MPIC MOTOR CONTROLLER 40QFN33000BUY
MCP8024T-H/PT3-Phase Brushless DC Motor Driver Automotive 48-Pin TQFP T/R10547BUY
Technical Documents

The Microchip Technology MCP8024 is a 3-Phase Brushless DC (BLDC) Gate Driver with a power module. The MCP8024 device integrates three half-bridge drivers to drive external NMOS/NMOS transistor pairs configured to drive a 3-phase BLDC motor, a comparator, a voltage regulator to provide bias to a companion microcontroller, power monitoring comparators, an internal charge pump for gate drive bias and protection against over-current and under-voltage events

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP8024 series Motor Drivers

Texas Instruments DRV830x: These are three-phase brushless DC motor drivers with integrated power MOSFETs. The DRV830x series offers similar functionality to the MCP8024 and can be used as substitutes in many motor control applications.  Infineon Technologies TLE987x: This is a family of integrated three-phase motor drivers with integrated power MOSFETs. The TLE987x series provides similar features and can serve as alternatives to the MCP8024 series in various motor control applications.  STMicroelectronics L623x: These are three-phase brushless DC motor drivers with integrated power MOSFETs. The L623x series provides a range of options and can be used as substitutes for the MCP8024 series in motor control applications.

How do I choose a suitable motor driver for my project?

Compatible motors: The first thing to look for when selecting a motor driver is the motor driver’s compatible list of motors. Most motor drivers are compatible with brushless DC motors, geared motors, and stepper motors but some motor drivers are compatible for angle-based motors like servo motors.  Voltage and current: It is important to select a motor driver for your project by first looking at the voltage and current ratings of it.  Power consumption: The power consumption of the motor driver is also an important factor to consider when selecting a motor driver.  Control interface: The control interface of the motor driver is also an important factor to consider when selecting a motor driver. Some drivers can be controlled using PWM signals while others require serial communication.