web counter

International Rectifier iP2000 series High-performance power module solutions for motor control and other applications

Features and Applications of iP2000 series High-performance power module solutions for motor control and other applications

The purpose of this article is to briefly illustrate what is possible with Motor Drivers and the features and applications of these drivers manufactured by International Rectifier under the iP2000 series.

Applications

  • Lighting
  • Industrial transport (non-car & non-light truck)
  • Motor drives
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
IR2105MOSFET DRVR 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin PDIP10RFQ
IR3220STRH-Bridge DC Motor Driver 20-Pin SOIC W T/R0RFQ
IR21560RFQ
IR2156STRElectronic Ballast Controller 14V 32KHz 14-Pin SOIC N T/R0RFQ
IR51H224MOSFET DRVR 1-OUT Hi Side Half Brdg Inv/Non-Inv 9-Pin SIP0RFQ
IR51HD420Driver 1-OUT Hi Side Half Brdg Inv/Non-Inv 7-Pin SIP0RFQ
Technical Documents

ST offers new ACEPACK™ 1 and ACEPACK™ 2 Power Modules with Six-pack and CIB (converter + inverter + brake) topologies in industrial power applications including industrial motor drives, solar panels, welding tools and power management solutions. With an embedded NTC thermistor, these highly reliable power modules offer the best compromise between conduction and switching loss, maximizing the efficiency of any converter system up to 20 kHz in hard-switching circuitries for an application range from 3 to 30 kW. ST's power semiconductor devices offer Press-fit and additional solder options for flexible and stable mounting.

ACEPACK(TM) power modules - the best power module for industrial motor control


CoolMOS is a series of power MOSFETs from Infineon Technologies that offer low on-state resistance, high switching frequency capability, and excellent thermal performance. The series includes different generations of MOSFETs optimized for various applications and frequencies.

Features

The main features of the iP2000 series motor drivers may be summarized as follows:

1. High switching frequency capability

2. Low gate charge and output capacitance

3. Low reverse recovery charge

4. Low on-state resistance

5. Excellent thermal performance

6. High avalanche ruggedness

7. Easy to use in high-frequency and low-frequency applications

8. Reduced electromagnetic interference (EMI)

Applications

  • Power supplies

  • Solar inverters

  • Lighting applications

  • Motor control

  • Audio amplifiers

  • Switching regulators

  • Server power supplies

  • Industrial power supplies

  • Automotive applications

CoolMOS MOSFETs are widely used in power supply applications, such as AC-DC and DC-DC converters, as well as in solar inverters, lighting applications, and motor control. The low on-state resistance and high switching frequency capability of CoolMOS MOSFETs make them ideal for high-efficiency power conversion applications.


Frequently Asked Questions

What type of power modules are available in the iP2000 series?

The iP2000 series offers various types of power modules, including half-bridge, full-bridge, and three-phase bridge modules.

What is the maximum current rating of the iP2000 series power modules?

The maximum current rating of the iP2000 series power modules is up to 100 A.

What is the input voltage range of the iP2000 series power modules?

The input voltage range of the iP2000 series power modules is from 10 V to 600 V.