web counter

STMicroelectronics STripFET™, VIPower™ series PMIC - Motor Drivers, Controllers

Introduction, stock information and FAQs of STripFET™, VIPower™ series Motor Drivers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of STMicroelectronics STripFET™, VIPower™ series Motor Drivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
VNH7040AYTRPSSO36L TRIPLE PAD6650RFQ
VNH7070BASTRIC MOTOR DRIVER 4V-28V 16SO80000RFQ
VNH5200ASTR-EABD VIPOWER0RFQ
FSCT17A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
FSCT07A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
VNH3ASP30TR-EIC MOTOR DRIVER PAR 30MULTIPWRSO615RFQ
VNH5050ATR-EH-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R25120RFQ
VNH5050A-EIC MTR DRVR 5.5V-18V 36POWERSSO2500RFQ
VNH5180ATR-EH-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R50000RFQ
VNH7100ASTRSTMICROELECTRONICS - VNH7100ASTR - ABD VIPOWER10000RFQ
VNH3SP30-ESTMICROELECTRONICS VNH3SP30-E IC, DRIVER MOTOR H-BRIDGE 30-MPSO2688RFQ
VNH3ASP30-EIC MTR DRV 5.5-16V MULTIPWRSO-30794RFQ
VNHD7012AYTRIC MOTOR DRVR 4V-28V 36POWERSSO80000RFQ
FSCT11A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
VNH7100BASTRSO 16 .15 TO JEDEC MS-01217500RFQ
VNH5019A-EIC MTR DRV 5.5-24V MULTIPWRSO-30500RFQ
VNH2SP30-ESTMICROELECTRONICS - VNH2SP30-E - IC, DRIVER MOTOR H BRIDGE1200RFQ
VNH2SP30TR-EIC MOTOR DRIVER PAR 30MULTIPWRSO1083RFQ
STGIPQ8C60T-HZIC MOTOR DRVR 13.5V-18V 26N2DIP3000RFQ
VNH3SP30TR-EH-Bridge Motor Driver Automotive 30-Pin MultiPowerSO T/R3000RFQ
Technical Documents

STMicroelectronics STripFET™, VIPower™ series PMIC - Motor Drivers, Controllers are a range of power management integrated circuits (PMICs) designed to provide efficient and reliable power management solutions for motor control applications. The STripFET™ VIPower™ series PMICs are designed to provide a wide range of features and functions, including motor control, power management, and protection. The STripFET™ VIPower™ series PMICs are designed to provide high efficiency, low power consumption, and high reliability. The STripFET™ VIPower™ series PMICs are ideal for applications such as automotive, industrial, and consumer applications.


Features


• High-efficiency power conversion

• Low-noise operation

• Low-power consumption

• High-current capability

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Over-voltage protection

• Under-voltage protection

• Reverse-polarity protection

• Programmable current limit

• Programmable over-temperature protection

• Programmable over-voltage protection

• Programmable under-voltage protection

• Programmable soft-start

• Programmable current-sense threshold

• Programmable PWM frequency

• Programmable dead-time

• Programmable slew-rate

• Programmable current-sense gain


Applications


• Automotive applications

• Industrial motor control

• Home appliances

• Power tools

• Robotics

• Medical equipment

• Lighting systems

• HVAC systems

• Security systems

• Solar energy systems

• Uninterruptible power supplies (UPS)

• Battery-powered systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STripFET™, VIPower™ series PMIC - Motor Drivers, Controllers?

1. Texas Instruments DRV8848 Motor Driver and Controller 2. NXP LPC11C24 Motor Driver and Controller 3. Infineon TLE94112EL Motor Driver and Controller 4. ON Semiconductor MC33926 Motor Driver and Controller 5. STMicroelectronics L6234 Motor Driver and Controller 6. NXP LPC1768 Motor Driver and Controller 7. STMicroelectronics L6206 Motor Driver and Controller 8. STMicroelectronics L6208 Motor Driver and Controller 9. STMicroelectronics L6209 Motor Driver and Controller 10. STMicroelectronics L6230 Motor Driver and Controller

What are the differences between the types of STMicroelectronics STripFET™, VIPower™ series PMIC - Motor Drivers, Controllers?

STMicroelectronics STripFET™ series PMICs are designed to provide power management solutions for a wide range of applications, including automotive, industrial, and consumer electronics. They offer a wide range of features, including high-efficiency power conversion, low-noise operation, and protection against over-current, over-voltage, and short-circuit conditions.  VIPower™ series PMICs are designed to provide power management solutions for motor control applications. They offer a wide range of features, including high-efficiency power conversion, low-noise operation, and protection against over-current, over-voltage, and short-circuit conditions. They also feature integrated motor control functions, such as current sensing, speed control, and position control. Additionally, VIPower™ series PMICs are designed to be compatible with a variety of motor types, including brushed DC, brushless DC, and stepper motors.