web counter

STMicroelectronics STSPIN2series Motor Drivers

Features and applications of STSPIN2 series Motor Drivers

Advanced motor control ICs from STMicroelectronics are available in the STSPIN2 series motor drivers, which are intended for use in a variety of applications in various industries. The range of models in the series comprises stepper motor driver ICs as well as single, dual, and triple half-bridge motor drivers. This article introduce its features and applications.

Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STSPIN250IC DC MOTOR DRIVER PWM 16VFQFPN396RFQ
STSPIN220LOW VOLTAGE STEPPER MOTOR DRIVER3BUY
Technical Documents

Advanced motor control ICs from STMicroelectronics are available in the STSPIN2 series motor drivers, which are intended for use in a variety of applications in various industries. The range of models in the series comprises stepper motor driver ICs as well as single, dual, and triple half-bridge motor drivers.

For dependable and secure operation, the STSPIN2 series motor drivers offer cutting-edge characteristics like high efficiency, minimal noise and vibration, and a variety of protection measures. They have many interface possibilities as well, which makes it simple to combine them with a number of microcontrollers and other devices.

Overall, the extensive features and capabilities of the STSPIN2 series motor drivers make them suited for a variety of motor control applications, including robotics, industrial automation, consumer electronics, medical devices, and automotive applications.

 


Features

 

Excellent efficiency: Because to their innovative design and low on-resistance power MOSFETs, the STSPIN2 series motor drivers provide exceptional efficiency.

The STSPIN2 series has a number of advanced protection features, such as over-current, over-temperature, and short-circuit protection, that serve to assure dependable and secure operation.

Reduced noise and vibration: To reduce noise and vibration in the motor, the STSPIN2 series motor drivers employ cutting-edge current control strategies like PWM current regulation and micro-stepping.

Wide voltage range: The STSPIN2 series motor drivers are appropriate for a range of motor control applications since they support a wide voltage range, from 1.8V to 10V.

SPI, UART, and Step/Direction are just a few of the numerous interface options that the STSPIN2 series motor drivers offer, making them simple to combine with a variety of microcontrollers and other devices.

Compact QFN and QFP packages are available for the STSPIN2 series motor drivers, making them suited for applications with limited space.

Configurable options: The STSPIN2 series motor drivers have programmable options that can be changed to maximize performance for various motor types and applications. These options include current limit, decay mode, and micro-stepping.

Overall, the extensive features and capabilities of the STSPIN2 family of motor drivers make them a popular option for a variety of motor control applications, including robotics, industrial automation, and consumer electronics.

 


Applications

 

  • Robotics

  • Automotive

  • Medical devices

  • Industrial automation

  • Consumer electronics

 

Overall, a variety of motor control applications in many industries can benefit from the STSPIN2 series motor drivers' superior features and capabilities.


Frequently Asked Questions

What distinguishes the STSPIN220 and STSPIN230 motor drivers from one another?

The STSPIN230 is a triple half-bridge motor driver intended for use in three-phase brushless DC motor control applications, whereas the STSPIN220 is a twin brush DC motor driver.

What is the STSPIN2 series motor drivers' maximum output current?

The maximum output current of the STSPIN2 series motor drivers ranges from 0.6A to 10A depending on the particular model.

What types of security measures are provided by the STSPIN2 series motor drivers?

A variety of protective features, such as over-current, over-temperature, and short-circuit protection, are provided by the STSPIN2 series motor drivers to assist assure dependable and secure operation.