web counter

STMicroelectronics STSPIN L62 series PMIC - Motor Drivers, Controllers

Introduction, stock information and FAQs of STSPIN L62 series Motor Drivers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STSPIN L62 series Motor Drivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
L6235Q3-Phase Brushless DC Motor Driver 48-Pin QFN EP Tray520RFQ
L6227QDual Full Bridge Motor Driver 32-Pin VFQFPN Tube880RFQ
L6226QDual Full Bridge Motor Driver 32-Pin VFQFPN Tube18384RFQ
L6228QTRIC MOTOR DRIVER PAR 32VFQFPN6000RFQ
L6230QTRIC MOTOR DRIVER PAR 32VFQFPN15000BUY
L6226DTRIC MOTOR DRIVER PAR 24SOIC680BUY
L6227PDTRIC MOTOR DRIVER PAR 36POWERSO600BUY
L6229PDIC MOTOR DRVR 12V-52V 36POWERSO209RFQ
L6470HL6470H Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver - HTSSOP-287250RFQ
L6205NSTMICROELECTRONICS L6205N FULL BRIDGE DRIVER, DUAL, 20-DIP1000RFQ
L6229DSTMICROELECTRONICS L6229D DC MOTOR DRIVER THREE-PHASE, SMD3000BUY
L6225NIC MTR DRV BIPLR 8-52V 20-PWRDIP420RFQ
L6472HMotor / Motion / Ignition Controllers & Drivers Motor DRV SPI dSPIN 7.0A 3.0 rms 8 - 45V550RFQ
L6225PDIC MTR DRV BIPOLAR 8-52V 20PWRSO60RFQ
L6228DSTMICROELECTRONICS L6228D BIPOLAR STEPPER MOTOR DRIVER, SO-2460RFQ
L6482HL6482 Series 5.5 V 125 mA SMT Microstepping Motor Controller - HTSSOP-387359RFQ
L6230QIC MOTOR DRIVER 8V-52V 32VFQFPN10RFQ
L6472PDIn a Tube of 31, STMicroelectronics L6472PD, Stepper Motor Driver IC, 45 V 3A 36-Pin, PowerSO32RFQ
L6229QMotor / Motion / Ignition Controllers & Drivers DMOS Driver for 3-phase DC motor1940RFQ
L6235NSTMICROELECTRONICS L6235N DC MOTOR DRIVER THREE-PHASE, DIP240RFQ
Technical Documents

STMicroelectronics STSPIN L62 series PMIC - Motor Drivers, Controllers are a family of integrated motor drivers and controllers designed to provide a complete solution for motor control applications. The STSPIN L62 series offers a wide range of features, including integrated power MOSFETs, current sensing, and protection features, as well as a wide range of control interfaces. The STSPIN L62 series is designed to provide a cost-effective solution for motor control applications, while providing high performance and reliability.


Features


• High-performance integrated motor driver with up to 2.5A peak current

• Integrated power MOSFETs with low RDS(on)

• Integrated current sensing

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Under-voltage protection

• Over-voltage protection

• Programmable current limit

• Programmable speed limit

• Programmable acceleration/deceleration


Applications


  • Robotics

  • Consumer electronics

  • Automotive systems

  • Industrial automation

  • Medical devices

  • IoT and Smart Home

  • Printers and Scanners



Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STSPIN L62 series PMIC - Motor Drivers, Controllers?

1. Texas Instruments DRV8848 Motor Driver and Controller 2. NXP LPC11C24 Motor Driver and Controller 3. Infineon TLE94112EL Motor Driver and Controller 4. ON Semiconductor MC33926 Motor Driver and Controller 5. STMicroelectronics L6234 Motor Driver and Controller 6. Allegro MicroSystems A4950 Motor Driver and Controller 7. Maxim Integrated MAX14870 Motor Driver and Controller 8. NXP LPC11C24 Motor Driver and Controller 9. STMicroelectronics L6235 Motor Driver and Controller 10. Texas Instruments DRV8860 Motor Driver and Controller

What are the differences between the types of STMicroelectronics STSPIN L62 series PMIC - Motor Drivers, Controllers?

The STMicroelectronics STSPIN L62 series PMIC - Motor Drivers, Controllers are available in three different types:  1. STSPIN L62x: This is a single-channel motor driver with a maximum current of 2A. It is designed for low-power applications and is suitable for driving small DC motors.  2. STSPIN L62xA: This is a dual-channel motor driver with a maximum current of 2A per channel. It is designed for medium-power applications and is suitable for driving medium-sized DC motors.  3. STSPIN L62xB: This is a triple-channel motor driver with a maximum current of 2A per channel. It is designed for high-power applications and is suitable for driving large DC motors.