web counter

STMicroelectronics STSPIN L64 series PMIC - Motor Drivers, Controllers

Introduction, stock information and FAQs of STSPIN L64 series Motor Drivers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of STMicroelectronics STSPIN L64 series Motor Drivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
L6470HL6470H Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver - HTSSOP-287250RFQ
L6235Q3-Phase Brushless DC Motor Driver 48-Pin QFN EP Tray520RFQ
L6227QDual Full Bridge Motor Driver 32-Pin VFQFPN Tube880RFQ
L6226QDual Full Bridge Motor Driver 32-Pin VFQFPN Tube18384RFQ
L6205NSTMICROELECTRONICS L6205N FULL BRIDGE DRIVER, DUAL, 20-DIP1000RFQ
L6230QTRIC MOTOR DRIVER PAR 32VFQFPN15000BUY
L6228QTRIC MOTOR DRIVER PAR 32VFQFPN6000RFQ
L6229DSTMICROELECTRONICS L6229D DC MOTOR DRIVER THREE-PHASE, SMD3000BUY
L6225NIC MTR DRV BIPLR 8-52V 20-PWRDIP420RFQ
L6472HMotor / Motion / Ignition Controllers & Drivers Motor DRV SPI dSPIN 7.0A 3.0 rms 8 - 45V550RFQ
L6226DTRIC MOTOR DRIVER PAR 24SOIC680BUY
L6225PDIC MTR DRV BIPOLAR 8-52V 20PWRSO60RFQ
L6228DSTMICROELECTRONICS L6228D BIPOLAR STEPPER MOTOR DRIVER, SO-2460RFQ
L6227PDTRIC MOTOR DRIVER PAR 36POWERSO600BUY
L6482HL6482 Series 5.5 V 125 mA SMT Microstepping Motor Controller - HTSSOP-387359RFQ
L6230QIC MOTOR DRIVER 8V-52V 32VFQFPN10RFQ
L6472PDIn a Tube of 31, STMicroelectronics L6472PD, Stepper Motor Driver IC, 45 V 3A 36-Pin, PowerSO32RFQ
L6229QMotor / Motion / Ignition Controllers & Drivers DMOS Driver for 3-phase DC motor1940RFQ
L6235NSTMICROELECTRONICS L6235N DC MOTOR DRIVER THREE-PHASE, DIP240RFQ
L6229PDIC MOTOR DRVR 12V-52V 36POWERSO209RFQ
Technical Documents

STMicroelectronics STSPIN L64 series PMIC - Motor Drivers, Controllers are a family of integrated motor drivers and controllers designed to provide a complete solution for motor control applications. The STSPIN L64 series offers a wide range of features, including integrated power MOSFETs, current sensing, and protection features, as well as advanced control algorithms for precise motor control. The STSPIN L64 series is ideal for applications such as robotics, industrial automation, and consumer appliances.


Features


• High-performance, low-voltage, low-power motor driver ICs

• Integrated power MOSFETs with low RDS(on)

• High-speed PWM control with up to 16-bit resolution

• Over-current protection

• Over-temperature protection

• Short-circuit protection

• Programmable current limit

• Programmable speed limit

• Programmable acceleration/deceleration

• Programmable stall detection

• Programmable stall protection

• Programmable current sensing

• Programmable voltage sensing

• Programmable current regulation

• Programmable voltage regulation

• Programmable speed regulation

• Programmable torque regulation

• Programmable position regulation

• Programmable position feedback

• Programmable speed feedback

• Programmable torque feedback

• Programmable current feedback

• Programmable voltage feedback


Applications


• Automotive

• Industrial

• Robotics

• Home appliances

• Medical equipment

• Power tools

• HVAC systems

• Security systems

• Elevators

• Agricultural machinery

• Automated guided vehicles

• Electric bicycles

• Electric scooters

• Electric skateboards

• Electric wheelchairs

• Electric vehicles


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STSPIN L64 series PMIC - Motor Drivers, Controllers?

1. Texas Instruments DRV8848 Motor Driver and Controller 2. NXP LPC11C24 Motor Driver and Controller 3. Infineon TLE94112EL Motor Driver and Controller 4. ON Semiconductor MC33926 Motor Driver and Controller 5. Allegro MicroSystems A4950 Motor Driver and Controller 6. STMicroelectronics L6234 Motor Driver and Controller 7. Maxim Integrated MAX14870 Motor Driver and Controller 8. NXP LPC11C24 Motor Driver and Controller 9. STMicroelectronics L6235 Motor Driver and Controller 10. Texas Instruments DRV8860 Motor Driver and Controller

What are the differences between the types of STMicroelectronics STSPIN L64 series PMIC - Motor Drivers, Controllers?

The STMicroelectronics STSPIN L64 series PMIC - Motor Drivers, Controllers are designed to provide a complete solution for motor control applications. The series includes three different types of motor drivers and controllers:  1. STSPIN L64x: This is a single-chip motor driver and controller that is designed for low-power applications. It features a low-voltage operation, integrated protection features, and a wide range of current and voltage ratings.  2. STSPIN L64xF: This is a dual-chip motor driver and controller that is designed for higher-power applications. It features a higher voltage operation, integrated protection features, and a wide range of current and voltage ratings.  3. STSPIN L64xH: This is a three-chip motor driver and controller that is designed for high-power applications. It features a higher voltage operation, integrated protection features, and a wide range of current and voltage ratings.