web counter

STMicroelectronics ECOPACK®, VIPower™ series PMIC - Motor Drivers, Controllers

Introduction, stock information and FAQs of ECOPACK®, VIPower™ series Motor Drivers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics ECOPACK®, VIPower™ series Motor Drivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
VNH7040AYTRPSSO36L TRIPLE PAD6650RFQ
VNH7070BASTRIC MOTOR DRIVER 4V-28V 16SO80000RFQ
VNH5200ASTR-EABD VIPOWER0RFQ
FSCT17A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
FSCT07A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
VNH3ASP30TR-EIC MOTOR DRIVER PAR 30MULTIPWRSO615RFQ
VNH5050ATR-EH-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R25120RFQ
VNH5050A-EIC MTR DRVR 5.5V-18V 36POWERSSO2500RFQ
VNH5180ATR-EH-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R50000RFQ
VNH7100ASTRSTMICROELECTRONICS - VNH7100ASTR - ABD VIPOWER10000RFQ
VNH3SP30-ESTMICROELECTRONICS VNH3SP30-E IC, DRIVER MOTOR H-BRIDGE 30-MPSO2688RFQ
VNH3ASP30-EIC MTR DRV 5.5-16V MULTIPWRSO-30794RFQ
VNHD7012AYTRIC MOTOR DRVR 4V-28V 36POWERSSO80000RFQ
FSCT11A-UH5IC MOTOR CONTROLLR ON/OFF 5IPPAK0RFQ
STGIPQ8C60T-HZIC MOTOR DRVR 13.5V-18V 26N2DIP3000RFQ
VNH7100BASTRSO 16 .15 TO JEDEC MS-01217500RFQ
VNH5019A-EIC MTR DRV 5.5-24V MULTIPWRSO-30500RFQ
VNH2SP30-ESTMICROELECTRONICS - VNH2SP30-E - IC, DRIVER MOTOR H BRIDGE1200RFQ
VNH2SP30TR-EIC MOTOR DRIVER PAR 30MULTIPWRSO1083RFQ
VNH3SP30TR-EH-Bridge Motor Driver Automotive 30-Pin MultiPowerSO T/R3000RFQ
Technical Documents

STMicroelectronics ECOPACK® VIPower™ series PMIC - Motor Drivers, Controllers are a range of power management integrated circuits (PMICs) designed to provide efficient and reliable power management solutions for motor control applications. The VIPower™ series PMICs are designed to provide a wide range of features, including high-efficiency power conversion, low-noise operation, and advanced protection features. The VIPower™ series PMICs are ideal for applications such as motor control, automotive, industrial, and consumer applications. The VIPower™ series PMICs are designed to provide a high level of integration, allowing for a compact solution with minimal external components. The VIPower™ series PMICs are also designed to be highly reliable and robust, providing a long product life.


Features


• High-efficiency power conversion

• Low-noise operation

• High-speed switching

• Low-power consumption

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Over-voltage protection

• Under-voltage protection

• Reverse-polarity protection

• Thermal shutdown

• Programmable current limit

• Programmable soft-start

• Programmable over-current protection

• Programmable over-voltage protection

• Programmable under-voltage protection

• Programmable thermal shutdown

• Programmable frequency


Applications


• Automotive applications

• Industrial applications

• Home appliances

• Power tools

• Robotics

• Medical equipment

• Lighting systems

• Battery-powered devices

• Motor control

• Power management


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ECOPACK®, VIPower™ series PMIC - Motor Drivers, Controllers?

1. Texas Instruments DRV8848 Motor Driver: This motor driver is a dual H-bridge motor driver that can be used to drive two DC motors or one stepper motor. It features a wide operating voltage range of 4.5 V to 36 V and can deliver up to 1.5 A per channel.  2. NXP LPC11U68 Motor Controller: This motor controller is a 32-bit ARM Cortex-M0 microcontroller with integrated motor control peripherals. It features a wide operating voltage range of 1.8 V to 3.6 V and can deliver up to 1.5 A per channel.  3. STMicroelectronics L6230 Motor Driver: This motor driver is a three-phase brushless DC motor driver that can be used to drive three-phase brushless DC motors. It features a wide operating voltage range of 4.5 V to 36 V and can deliver up to 2.5 A per channel.  4. STMicroelectronics L6234 Motor Driver: This motor driver is a three-phase brushless DC motor driver that can be used to drive three-phase brushless DC motors. It features a wide operating voltage range of 4.5 V to 36 V and can deliver up to 3.5 A per channel.  5. STMicroelectronics L6235 Motor Driver: This motor driver is a three-phase brushless DC motor driver that can be used to drive three-phase brushless DC motors. It features a wide operating voltage range of 4.5 V to 36 V and can deliver up to 4.5 A per channel.  6. STMicroelectronics L6236 Motor Driver: This motor driver is a three-phase brushless DC motor driver that can be used to drive three-phase brushless DC motors. It features a wide operating voltage range of 4.5 V to 36 V and can deliver up to 6

What are the differences between the types of STMicroelectronics ECOPACK®, VIPower™ series PMIC - Motor Drivers, Controllers?

STMicroelectronics ECOPACK® and VIPower™ series PMICs are both designed to provide power management solutions for a variety of applications. The main difference between the two series is that ECOPACK® PMICs are designed for low-power applications, while VIPower™ PMICs are designed for high-power applications. ECOPACK® PMICs are typically used in consumer electronics, while VIPower™ PMICs are used in industrial and automotive applications. Additionally, ECOPACK® PMICs are typically smaller in size and have lower power consumption than VIPower™ PMICs. Finally, ECOPACK® PMICs are typically more cost-effective than VIPower™ PMICs.