web counter

Microchip Technology MIC2772 series Voltage Supervisors

Comprehensive Guide to MIC2772 Integrated Circuits (ICs) Voltage Supervisors

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC2772 series Voltage Supervisors products.

FEATURES

  • Two independent voltage supervisors
  • Directly replaces discrete supervisors
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MIC2772-L3L3YML-TRIC RESET GENERATOR DUAL 8-MLF36BUY
MIC2772-S3S3BML-TRIC RESET GENERATOR DUAL 8-MLF14RFQ
MIC2772-L3L3BML-TRSupervisor Open Drain or Open Collector 2 Channel 8-MLF? (2x2)38RFQ
MIC2772-M2M3YML-TRIC SUPERVISOR 4.38V/4.38V 8-MLF26RFQ
MIC2772-L2L3YML-TRIC SUPERVISOR 4.63V/4.63V 8-MLF28RFQ
MIC2772-T3T3YML-TRIC RESET GENERATOR DUAL 8-MLF14BUY
MIC2772-S2S3YML-TRIC SUPERVISOR 2.93V/2.93V 8-MLF29RFQ
MIC2772-M3M3YML-TRIC RESET GENERATOR DUAL 8-MLF32RFQ
MIC2772-T3T3BML-TRIC RESET GENERATOR DUAL 8-MLF48RFQ
MIC2772-M3S3YML-TRIC SUPERVISOR DUAL VOLT 8-MLF41RFQ
MIC2772-S3S3YML-TRIC RESET GENERATOR DUAL 8-MLF25RFQ
MIC2772-L3T3YML-TRIC SUPERVISOR 4.63V/3.08V 8-MLF48BUY
MIC2772-T2T3YML-TRIC SUPERVISOR 3.08V/3.08V 8-MLF30RFQ
MIC2772-M3M3BML-TRIC RESET GENERATOR DUAL 8-MLF5RFQ
Technical Documents

The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. 

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MIC2772 series Voltage Supervisors

MIC2776: The MIC2776 is a voltage supervisor IC from Microchip. It provides similar voltage monitoring and reset functionalities as the MIC2772 series. It offers various voltage threshold options and features low quiescent current.  MIC803: The MIC803 is another voltage supervisor IC from Microchip. It offers a wide range of voltage monitoring options and provides reset signals when the voltage falls below a specified threshold. It is available in different package options and is suitable for various applications.

What are the differences between MIC2772 and its substitutes?

Voltage Threshold Range: Different voltage supervisor ICs may offer varying voltage threshold ranges. This refers to the specific voltage levels at which the supervisor triggers a reset signal. The MIC2772 and its substitutes may have different threshold voltage options, allowing for flexibility in monitoring different voltage levels.  Reset Output Type: The type of reset output provided by the voltage supervisor IC can differ between models. Some ICs may offer an active-low reset signal, while others may provide an active-high reset signal. It's important to ensure compatibility with the system's requirements when selecting a substitute.  Package Type: Voltage supervisor ICs are available in various package types, such as surface-mount packages or through-hole packages. The MIC2772 and its substitutes may differ in terms of package options, which can impact ease of integration and board layout considerations.