web counter

Texas Instruments TLC7705 series Voltage Supervisors

Comprehensive Guide to TLC7705 Integrated Circuits (ICs) Voltage Supervisors

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLC7705 series Voltage Supervisors products.

FEATURES

  • Simple Reset/Power-On Reset
  • Push-Pull, Totem Pole 1 Channel 8-TSSOP
Applications

  • Industrial transport (non-car & non-light truck)
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
TLC7705IPTEXAS INSTRUMENTS - TLC7705IP - VOLTAGE SUPERVISOR, 9 uA, 6V, 8-DIP20RFQ
TLC7705IDIC 4.55V SUPPLY MONITOR 8-SOIC3536BUY
TLC7705IPG4IC 4.55V SUPPLY MONITOR 8-DIP20BUY
TLC7705IPWVolt Supervisor Supply 5V 8-Pin TSSOP Tube528BUY
TLC7705QPWRQ1IC 4.55V SUPPLY MONITOR 8-TSSOP0RFQ
TLC7705QPWREPIC SUPPLY VOLT SUPERVISOR 8TSSOP6625BUY
TLC7705QPWRG4IC 4.55V SUPPLY MONITOR 8-TSSOP36BUY
TLC7705IDG4IC 4.55V SUPPLY MONITOR 8-SOIC41BUY
TLC7705QPIC 4.55V SUPPLY MONITOR 8-DIP30RFQ
TLC7705IPWRG4IC 4.55V SUPPLY MONITOR 8-TSSOP50BUY
TLC7705QPWVolt Supervisor Supply 5V 8-Pin TSSOP Tube11BUY
TLC7705QPWRG4Q1IC 4.55V SUPPLY MONITOR 8-TSSOP32BUY
TLC7705IPWRIC 4.55V SUPPLY MONITOR 8-TSSOP16RFQ
TLC7705QDIC 4.55V SUPPLY MONITOR 8-SOIC1888BUY
TLC7705IDRIC 4.55V SUPPLY MONITOR 8-SOIC300BUY
TLC7705QPWRIC 4.55V SUPPLY MONITOR 8-TSSOP12000BUY
TLC7705QDRIC 4.55V SUPPLY MONITOR 8-SOIC570BUY
Technical Documents

The Texas Instruments TLC7705 series Voltage Supervisors are part of the TLC77xx family of micropower supply voltage supervisors that provide reset control, primarily in microcomputer and microprocessor systems. The TLC77xx family of micropower supply voltage supervisors provide reset control, primarily in microcomputer and microprocessor systems. During power-on, RESET is asserted when VDD reaches 1 V. After minimum VDD ( 2 V) is established, the circuit monitors SENSE voltage and keeps the reset outputs active as long as SENSE voltage (VI(SENSE)) remains below the threshold voltage.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLC7705 series Voltage Supervisors

Maxim Integrated MAX6715: The MAX6715 is a voltage supervisor IC that provides power-on reset functionality and voltage monitoring capabilities. It offers similar features to the TLC7705 and can be used as a substitute in many applications.  Analog Devices ADM803: The ADM803 is a voltage supervisor IC that includes a reset output and voltage monitoring features. It is designed to monitor the supply voltage and provide a reset signal when the voltage falls below a certain threshold.  ON Semiconductor NCP302: The NCP302 is a voltage supervisor IC that offers power-on reset and voltage monitoring functionality. It provides a reset signal when the supply voltage crosses predetermined thresholds.

Can you tell me more about other types of supervisors?

Autocratic Supervisors: They demand a high degree of control and authority. They make decisions unilaterally and expect employees to follow their directives without question. They primarily focus on task completion. Democratic Supervisors: They encourage employee participation in decision-making processes. They value employee input and feedback. Laissez-faire Supervisors: They give employees a high degree of autonomy. They provide minimal guidance and support.