Texas Instruments LM809 series Voltage Supervisors are 3-pin voltage supervisors (reset IC) with active-low, push-pull reset for supply monitoring. They are designed to monitor the power supply voltage level and reset the system during power-up or brownout conditions. The LM809 series is available in fixed threshold voltages from 1.2 V to 5 V and adjustable threshold voltages from 1.2 V to 5 V. The LM809 series is also available in open-drain and push-pull output options.
Texas Instruments LM809 series Voltage Supervisors
Comprehensive Guide to LM809 Integrated Circuits (ICs) Voltage Supervisors
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM809 series Voltage Supervisors products.
FEATURES
- Superior Upgrade to MAX809 and MAX810
- Fully Specified Over Temperature
Applications
- Advanced driver assistance systems (ADAS)
- Motor drives
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LM809M3X-3.08/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 1160 | RFQ |
| LM809M3-3.08/NOPB | TEXAS INSTRUMENTS LM809M3-3.08/NOPB IC, VOLTAGE DET, MICROPRO SUPERV, REEL | 2835 | RFQ |
| LM809M3-2.63/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 3000 | BUY |
| LM809M3X-4.38/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 10000 | BUY |
| LM809M3-2.63 | IC SUPERVISOR 1 CHANNEL SOT23-3 | 7710 | RFQ |
| LM809M3-2.93 | IC SUPERVISOR 1 CHANNEL SOT23-3 | 28540 | BUY |
| LM809M3X-4.00 | IC SUPERVISOR 1 CHANNEL SOT23-3 | 99 | RFQ |
| LM809M3X-2.63/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 3000 | BUY |
| LM809M3-2.45/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 0 | RFQ |
| LM809M3X-2.45/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 0 | RFQ |
| LM809M3-3.08 | IC SUPERVISOR 1 CHANNEL SOT23-3 | 2000 | BUY |
| LM809M3X-2.63 | Processor Supervisor 2.63V 3V/3.3V/5V 3-Pin SOT-23 T/R | 5386 | RFQ |
| LM809M3X-3.08 | IC CIRC RESET MICROPWR SOT23-3 | 1000 | RFQ |
| LM809M3X-2.93 | Processor Supervisor 2.93V 3V/3.3V/5V 3-Pin SOT-23 T/R | 27540 | RFQ |
| LM809M3-4.63 | IC SUPERVISOR 1 CHANNEL SOT23-3 | 15750 | RFQ |
| LM809M3-4.00/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 485 | RFQ |
| LM809M3X-4.63/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 10000 | RFQ |
| LM809M3-4.38/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 10638 | BUY |
| LM809M3-2.93/NOPB | IC SUPERVISOR 1 CHANNEL SOT23-3 | 1000 | RFQ |
| LM809M3-4.63/NOPB | TEXAS INSTRUMENTS LM809M3-4.63/NOPB UPROC SUPERVISORY, SOT-23-3, 809, REEL | 968 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments LM809 series Voltage Supervisors
The LM809 has an active-low RESET output, while the LM810 has an active-high RESET output. Seven standard reset voltage options are available, suitable for monitoring 5-V, 3.3-V, and 3-V supply voltages. With a low supply current of only 15 µA, the LM809 and LM810 are ideal for use in portable equipment
What is the difference between active-low and active-high RESET output?
In the case of an individual signal like RESET, changing the name slightly may indicate the active state. In the first case both inputs, and the output are “active high”, but in the second case both inputs, and the output are “active low” .


Product
Brand
Articles
Tools