web counter

Texas Instruments TPS3813J25 series Voltage Supervisors

Comprehensive Guide to TPS3813J25 Integrated Circuits (ICs) Voltage Supervisors

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS3813J25 series Voltage Supervisors products.

FEATURES

  • Voltage Threshold: 2.25V
  • Number of Inputs Monitored: 1 Input
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
TPS3813J25DBVRIC 2.25V SUPPLY MONITOR SOT-23-6120RFQ
TPS3813J25DBVTIC 2.25V SUPPLY MONITOR SOT-23-64BUY
TPS3813J25DBVRG4IC 2.25V SUPPLY MONITOR SOT-23-69BUY
Technical Documents

The Texas Instruments TPS3813J25 series is a family of voltage supervisors designed for circuit initialization and timing supervision, primarily for DSPs and processor-based systems. Here are some key features and specifications:


  • It is a voltage supervisor (reset IC) with a programmable window watchdog.

  • The number of supplies monitored is 1.

  • The typical threshold voltages are 2.25V, 2.64V, 2.93V, and 4.55V.

  • It features a watchdog timer.


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS3813J25 series Voltage Supervisors

MAX809/MAX810 Series, ADM6315 Series, MAX6381 Series

What is the difference between TPS3813J25 and TPS3813J25DBVR?

The TPS3813J25 and TPS3813J25DBVR are both part of the Texas Instruments TPS3813xxx family of Voltage Supervisors. The difference between them is that the TPS3813J25 is available in a SOT-23-5 package while the TPS3813J25DBVR is available in a SOT-23-6 package