web counter

Texas Instruments TPS3823 series Voltage Supervisors

Comprehensive Guide to TPS3823 Integrated Circuits (ICs) Voltage Supervisors

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS3823 series Voltage Supervisors products.

FEATURES

  • Manual reset input
  • Supply current of 15 µA (typical)
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS3823-50DBVRIC 4.55V SUPPLY MONITOR SOT-23-50RFQ
TPS3823A-33DBVTTEXAS INSTRUMENTS TPS3823A-33DBVT SUPERVISORY CIRCUIT, 15UA, 5.5V, SOT23-520992BUY
TPS3823-50DBVTIC 4.55V SUPPLY MONITOR SOT-23-52300BUY
TPS3823-50QDBVRQ1IC 4.55V SUPPLY MONITOR SOT-23-5227BUY
TPS3823-25QDBVRQ1IC 2.25V SUPPLY MONITOR SOT23-52025470BUY
TPS3823-30DBVTIC 2.63V SUPPLY MONITOR SOT23-5493BUY
TPS3823-25DBVRG4IC 2.25V SUPPLY MONITOR SOT-23-512000BUY
TPS3823-25DBVTIC 2.25V SUPPLY MONITOR SOT23-53650BUY
TPS3823-33DBVRG4Supervisory Circuits Supply Voltage Supervisor100RFQ
TPS3823-33DBVRIC SUPERVISOR 1 CHANNEL SOT23-519756RFQ
TPS3823-25DBVRIC 2.25V SUPPLY MONITOR SOT23-51025RFQ
TPS3823A-33DBVRIC SUPERVISOR 2.93V SOT23-535820RFQ
TPS3823-30DBVRG4IC 2.63V SUPPLY MONITOR SOT-23-53015BUY
TPS3823-50DBVTG4IC 4.55V SUPPLY MONITOR SOT-23-50RFQ
TPS3823-30DBVTG4IC 2.63V SUPPLY MONITOR SOT-23-5560BUY
TPS3823-30QDBVRQ1IC 2.63V SUPPLY MONITOR SOT-23-525000RFQ
TPS3823-30DBVRIC 2.63V SUPPLY MONITOR SOT-23-50RFQ
TPS3823-33DBVTIC 2.93V SUPPLY MONITOR SOT23-50RFQ
TPS3823-33QDBVRQ1Processor Supervisor 2.93V 0V to 5.8V Automotive 5-Pin SOT-23 T/R0RFQ
TPS3823-25DBVTG4IC 2.25V SUPPLY MONITOR SOT-23-556800BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS3823 series Voltage Supervisors

Analog Devices ADM809: This is a similar voltage supervisor IC that provides monitoring and reset functions for microprocessors and other digital systems. It has a wide range of reset threshold options and is available in several package types.  Maxim Integrated MAX809: This is another voltage supervisor IC that provides monitoring and reset functions for microprocessors and other digital systems. It has a wide range of reset threshold options and is available in several package types.  ON Semiconductor MC33152: This is a voltage supervisor IC that provides monitoring and reset functions for microprocessors and other digital systems. It has a wide range of reset threshold options and is available in several package types.

Can I use this IC for a 1.8V output voltage?

The Texas Instruments TPS3823 series Voltage Supervisors are designed for 2.5 V, 3 V, 3.3 V, 5 V supply voltage supervision range. They are not recommended to be used for a 1.8V output voltage.