web counter

Microchip Technology QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch

Introduction, stock information and FAQs of QMatrix™, QSlide™ series Capacitive Sensors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology QMatrix™, QSlide™ series Capacitive Sensors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
QT115-ISSENSOR IC TOUCH/PROXMTY 1CH8SOIC0RFQ
QT111-DSENSOR IC TOUCH/PROXMTY 1CH 8DIP0RFQ
QT60040-DSENSOR IC MATRIX TOUCH 4CH 14DIP0RFQ
QT140-ASSENSOR IC 4CH 5V 5MA SGL 28-SSOP0RFQ
QT310-ISSENSOR IC TOUCH PROG 1CH 8-SOIC0RFQ
QT60326-ASSENSOR IC MTRX TOUCH32KEY 44TQFP0RFQ
QT60040-IS-TRSENSOR IC MATRX TOUCH 4CH 14SOIC0RFQ
QT150-DSENSOR IC 5-CH 5V 5MA SGL 28-DIP0RFQ
QT60486-ASGQUANTUM ATMEL QT60486-ASG MATRIX CHIP 48 KEY, 60486, TQFP440RFQ
QT510-ISIC SENSOR QWHEEL ROTARY 14SOIC0RFQ
QT60040-ISSENSOR IC MATRX TOUCH 4CH 14SOIC0RFQ
QT60248-ASIC SENSOR 24CHAN QMATRIX 32TQFP0RFQ
QT150-DGIC SENSOR 5KEY 5V 5MA SGL 28DIP0RFQ
QT118H-ISGIC SENSOR TOUCH/PROX 1CHAN 8SOIC0RFQ
QT110-ISGIC SENSOR TOUCH/PROX 1CHAN 8SOIC0RFQ
QT240-ISSGIC SENSOR QTOUCH 4CHAN 20SSOP0RFQ
QT160-DGIC SENSOR 6CH 5V 5MA SGL 28DIP0RFQ
QT110-DGIC SENSOR TOUCH/PROX 1CHAN 8DIP0RFQ
QT511-ISSGIC SENSR TCH SLDR QWHEEL 14TSSOP0RFQ
QT1081-ISGSENSOR IC QTOUCH 8 KEY 32QFN197RFQ
Technical Documents

Description


Microchip Technology's QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch is a revolutionary technology that enables users to interact with their devices in a more intuitive and natural way. This technology uses capacitive touch sensing to detect the presence of a finger or other conductive object on the surface of the device. It is designed to provide a reliable, low-power, and cost-effective solution for a wide range of applications, including consumer electronics, automotive, medical, and industrial. The QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch is capable of detecting a wide range of touch gestures, including single-finger, multi-finger, and multi-touch gestures. It also supports a variety of touch-sensitive materials, including glass, plastic, and metal. With its advanced features and robust performance, the QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch is the perfect solution for any application requiring a reliable and intuitive user interface.



Features


1. QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are designed to provide a reliable, low-power, and cost-effective solution for touch sensing applications.


2. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are based on Microchip’s patented QTouch® technology, which provides superior noise immunity and robust performance.


3. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are available in a variety of form factors, including single- and multi-touch, and are designed to be used in a wide range of applications, including consumer electronics, automotive, medical, and industrial.


4. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are designed to be easy to integrate into existing systems, and are compatible with a variety of microcontrollers.



Applications


1. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are ideal for applications such as touchscreens, buttons, and sliders.


2. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are also suitable for use in automotive, medical, and industrial applications, such as automotive infotainment systems, medical diagnostic equipment, and industrial control panels.


3. The QMatrix™ and QSlide™ series interface-sensor capacitive touch solutions are also suitable for use in consumer electronics, such as smartphones, tablets, and other portable devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch?

1. Cypress Semiconductor CapSense® Capacitive Touch Sensing Controllers 2. Atmel QTouch® Capacitive Touch Controllers 3. STMicroelectronics TouchGFX® Capacitive Touch Controllers 4. NXP Semiconductors Touch Sensing Controllers 5. Texas Instruments CapTIvate™ Capacitive Touch Controllers 6. Silicon Labs Capacitive Touch Controllers 7. Freescale Semiconductor Capacitive Touch Controllers 8. Renesas Electronics Capacitive Touch Controllers 9. Dialog Semiconductor Capacitive Touch Controllers 10. Maxim Integrated Capacitive Touch Controllers

What are the differences between the types of Microchip Technology QMatrix™, QSlide™ series Interface - Sensor, Capacitive Touch?

QMatrix™ is a capacitive touch sensing technology that uses a matrix of electrodes to detect the presence of a finger or other conductive object. It is designed to provide a reliable, low-power, and cost-effective solution for touch sensing applications.  QSlide™ series Interface - Sensor is a capacitive touch sensing technology that uses a single electrode to detect the presence of a finger or other conductive object. It is designed to provide a reliable, low-power, and cost-effective solution for touch sensing applications.  The main difference between the two technologies is that QMatrix™ uses a matrix of electrodes to detect the presence of a finger or other conductive object, while QSlide™ series Interface - Sensor uses a single electrode. QMatrix™ is more reliable and accurate than QSlide™ series Interface - Sensor, but it is also more expensive. QSlide™ series Interface - Sensor is less expensive and is suitable for applications where accuracy is not as important.