web counter

Microchip Technology QTouch™ series Interface - Sensor, Capacitive Touch

Introduction, stock information and FAQs of QTouch™ series Capacitive Sensors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology QTouch™ series Capacitive Sensors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
QT115-ISSENSOR IC TOUCH/PROXMTY 1CH8SOIC0RFQ
QT111-DSENSOR IC TOUCH/PROXMTY 1CH 8DIP0RFQ
QT60040-DSENSOR IC MATRIX TOUCH 4CH 14DIP0RFQ
QT140-ASSENSOR IC 4CH 5V 5MA SGL 28-SSOP0RFQ
QT310-ISSENSOR IC TOUCH PROG 1CH 8-SOIC0RFQ
QT60326-ASSENSOR IC MTRX TOUCH32KEY 44TQFP0RFQ
QT60040-IS-TRSENSOR IC MATRX TOUCH 4CH 14SOIC0RFQ
QT150-DSENSOR IC 5-CH 5V 5MA SGL 28-DIP0RFQ
QT60486-ASGQUANTUM ATMEL QT60486-ASG MATRIX CHIP 48 KEY, 60486, TQFP440RFQ
QT510-ISIC SENSOR QWHEEL ROTARY 14SOIC0RFQ
QT60040-ISSENSOR IC MATRX TOUCH 4CH 14SOIC0RFQ
QT60248-ASIC SENSOR 24CHAN QMATRIX 32TQFP0RFQ
QT150-DGIC SENSOR 5KEY 5V 5MA SGL 28DIP0RFQ
QT118H-ISGIC SENSOR TOUCH/PROX 1CHAN 8SOIC0RFQ
QT110-ISGIC SENSOR TOUCH/PROX 1CHAN 8SOIC0RFQ
QT240-ISSGIC SENSOR QTOUCH 4CHAN 20SSOP0RFQ
QT160-DGIC SENSOR 6CH 5V 5MA SGL 28DIP0RFQ
QT110-DGIC SENSOR TOUCH/PROX 1CHAN 8DIP0RFQ
QT511-ISSGIC SENSR TCH SLDR QWHEEL 14TSSOP0RFQ
QT1081-ISGSENSOR IC QTOUCH 8 KEY 32QFN197RFQ
Technical Documents

Description


Microchip Technology QTouch™ series Interface - Sensor, Capacitive Touch is a revolutionary technology that enables users to interact with their devices in a more intuitive and natural way. It uses capacitive sensing technology to detect the presence of a finger or other conductive object on a surface. This technology is used in a variety of applications, from consumer electronics to industrial automation. It is designed to provide a reliable, low-power, and cost-effective solution for touch sensing applications. The QTouch™ series Interface - Sensor, Capacitive Touch is a highly integrated solution that includes a capacitive sensing element, a signal conditioning circuit, and a microcontroller. It is designed to provide a reliable, low-power, and cost-effective solution for touch sensing applications.



Features


1. Low power consumption: The QTouch series interface-sensor capacitive touch technology consumes very low power, making it ideal for battery-powered applications.


2. High sensitivity: The QTouch series interface-sensor capacitive touch technology is highly sensitive and can detect even the slightest touch.


3. Robust design: The QTouch series interface-sensor capacitive touch technology is designed to be robust and reliable, making it suitable for use in harsh environments.


4. Easy to use: The QTouch series interface-sensor capacitive touch technology is easy to use and requires minimal setup.



Applications


1. Automotive: The QTouch series interface-sensor capacitive touch technology can be used in automotive applications such as infotainment systems, climate control systems, and navigation systems.


2. Industrial: The QTouch series interface-sensor capacitive touch technology can be used in industrial applications such as machine control systems, process control systems, and safety systems.


3. Consumer: The QTouch series interface-sensor capacitive touch technology can be used in consumer applications such as home automation systems, home entertainment systems, and gaming systems.


4. Medical: The QTouch series interface-sensor capacitive touch technology can be used in medical applications such as patient monitoring systems, medical imaging systems, and medical diagnostic systems.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology QTouch™ series Interface - Sensor, Capacitive Touch?

1. Cypress CapSense® Capacitive Touch Sensing Solutions 2. Atmel QTouch® Library 3. STMicroelectronics TouchGFX 4. NXP Touch Sensing Solutions 5. Texas Instruments CapTIvate™ Touch Technology 6. Silicon Labs Capacitive Touch Sensing Solutions 7. Freescale Capacitive Touch Sensing Solutions 8. Renesas Capacitive Touch Sensing Solutions 9. Dialog Semiconductor Capacitive Touch Sensing Solutions 10. Maxim Integrated Capacitive Touch Sensing Solutions

What are the differences between the types of Microchip Technology QTouch™ series Interface - Sensor, Capacitive Touch?

1. QTouch Sensor: This type of interface uses a capacitive touch sensor to detect the presence of a finger or other conductive object. It is designed to detect a wide range of touch inputs, including single-touch, multi-touch, and gesture recognition.  2. QTouch Capacitive Touch: This type of interface uses a capacitive touch sensor to detect the presence of a finger or other conductive object. It is designed to detect a wide range of touch inputs, including single-touch, multi-touch, and gesture recognition. It also offers advanced features such as proximity sensing, water rejection, and noise immunity.