web counter

Microchip Technology RE46C128 series Sensor & Detector Interface ICs

Comprehensive Guide to RE46C128 Integrated Circuits (ICs) Sensor & Detector Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology RE46C128 series Sensor & Detector Interface ICs products.

FEATURES

  • Low power CMOS ionization type smoke detector ICs.
  • Provides all of the analog signal processing and power management functions for an ionization type smoke detector.
  • Designed to interface with a microcontroller or other logic elements and provide alarm, test mode, and fault output functions1.
  • 1500V ESD Protection (HBM) on all Pins.
  • Guard Outputs for Ion Detector Input 1.
Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
RE46C128E16FIC, IONIZATION SMOKE DET 16PDIP0RFQ
Technical Documents

The Microchip Technology RE46C128 series Sensor & Detector Interface ICs are low power CMOS ionization type smoke detector ICs. With few external components this circuit will provide all the required features for an ionization type smoke detector. The RE46C128 provides all of the analog signal processing and power management functions for an ionization-type smoke detector. It is designed to interface with a microcontroller or other logic elements and provide alarm, test mode, and fault output functions.

Frequently Asked Questions

Where can we use Microchip Technology RE46C128 series Sensor & Detector Interface ICs?

Automotive: They can be used in safety-critical position sensor applications. Industrial: They can be used in high-reliability industrial applications. Aerospace: They can be used in aerospace applications where precise movement measurement is required. Commercial: They can be used in commercial applications that require sensor interfaces.