web counter

Texas Instruments TDC7200 series Sensor & Detector Interface ICs

Comprehensive Guide to TDC7200 Integrated Circuits (ICs) Sensor & Detector Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TDC7200 series Sensor & Detector Interface ICs products.

FEATURES

  • Time-to-digital converter for time-of-flight (ToF) applications for LIDAR and ultrasonic
  • 14-TSSOP -40 to 85
  • Ultrasonic sensing measurements such as water flow meter, gas flow meter, and heat flow meter
  • Can be paired with the TDC1000 (ultrasonic analog-front-end)
  • Part of a complete TI ultrasonic sensing solution that includes the MSP430, power, wireless, and source code
Applications

  • Factory automation & control
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TDC7200PWIC DIG CONV 14TSSOP2789BUY
TDC7200PWRIC DIG CONV 14TSSOP132RFQ
Technical Documents

The TDC7200 is a Time-to-Digital Converter (TDC) for ultrasonic sensing measurements such as water flow meter, gas flow meter, and heat flow meter. When paired with the TDC1000 (ultrasonic analog-front-end), the TDC7200 can be a part of a complete TI ultrasonic sensing solution that includes the MSP430, power, wireless, and source code. 

Frequently Asked Questions

How do I use TDC7200 for ultrasonic sensing measurements?

Connect the ultrasonic sensor to the TDC7200. The TDC7200 is designed to interface directly with ultrasonic transducers.  The ultrasonic sensor transmits a pulse of sound and then listens for the echo.  When the sensor detects the echo, it generates a signal that the TDC7200 measures.  The TDC7200 converts the time it took for the echo to return into a digital signal that can be read by a microcontroller. This time measurement can then be used to calculate distance, as the speed of sound is a constant under standard conditions.  This data can then be used in various applications, like distance measurement, liquid level measurement, and object detection among others.

Where can we use Texas Instruments TDC7200 series Sensor & Detector Interface ICs

Ultrasonic Measurements: It can be used in ultrasonic sensing for distance measurements, liquid level measurements, and object detection.  Laser-based Measurement Systems: The TDC7200 can be used in LIDAR (Light Detection and Ranging) systems for distance measurements.  Radar-based Systems: It can also be used in radar systems for precise distance and speed measurements.  Industrial Sensing: The TDC7200 can also be used in various industrial sensing applications where precise time measurements are required.