The XTR110 is a precision voltage-to-current converter designed for analog signal transmission. It accepts inputs of 0 to 5V or 0 to 10V and can be connected for outputs of 4 to 20mA, 0 to 20mA, 5 to 25mA and many other commonly used ranges. A precision on-chip metal film resistor network provides input scaling and current offsetting
Texas Instruments XTR110 series Sensor & Detector Interface ICs
Comprehensive Guide to XTR110 Integrated Circuits (ICs) Sensor & Detector Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments XTR110 series Sensor & Detector Interface ICs products.
FEATURES
- High Accuracy
- Wide Input Voltage Range
- Adjustable Output Current
Applications
- Industrial transport (non-car & non-light truck)
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| XTR110KU | IC V TO I CONVERTER/XMTR 16 SOIC | 8980 | RFQ |
| XTR110KP | IC V TO I CONVERTER/XMTR 16 DIP | 300 | RFQ |
| XTR110KU/1K | IC PREC V-I TRANSMITTER 16-SOIC | 608 | RFQ |
| XTR110AG | TEXAS INSTRUMENTS XTR110AG.. 4-20mA Transmitter IC | 2233 | RFQ |
| XTR110BG | TEXAS INSTRUMENTS XTR110BGIC, CONVERTER, V/I, PRECISION | 1000 | BUY |
| XTR110KPG4 | Signal Conditioner, 13.5 V, 40 V, DIP, 16 Pins, -25 C | 1 | BUY |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments XTR110 series Sensor & Detector Interface ICs
Analog Devices AD693: The AD693 is a precision, isolated voltage-to-current converter and signal conditioner. It offers features such as input/output isolation, high accuracy, and low drift. The AD693 can be used in applications that require voltage-to-current conversion and signal conditioning with isolation. Linear Technology/LT Analog Devices LT3092: The LT3092 is a precision current source IC that can be used as a voltage-to-current converter. It offers high accuracy, low noise, and programmable current output. The LT3092 can be utilized in applications that require precise current generation from a voltage input. Maxim Integrated MAX6126: The MAX6126 is a precision voltage reference IC that can be used in conjunction with operational amplifiers to build a voltage-to-current converter. It provides a stable and accurate voltage reference for precise voltage-to-current conversion.
Can you tell me more about voltage-to-current converters?
A voltage-to-current converter is an electronic circuit that takes current as the input and produces voltage as the output. It is used for instrumentation circuits when creating an analog representation of certain physical quantities (weight, pressure, motion etc), DC current is preferred. This is because DC current signals will be constant throughout the circuit in series from the source to the load.


Product
Brand
Articles
Tools