web counter

Analog Devices Inc. AD8497 series Sensor & Detector Interface ICs

Comprehensive Guide to AD8497 Integrated Circuits (ICs) Sensor & Detector Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD8497 series Sensor & Detector Interface ICs products.

FEATURES

  • Low cost and easy to use
  • Pretrimmed for K type thermocouples
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
AD8497CRMZIC THERMOCOUPLE A W/COMP 8MSOP49RFQ
AD8497CRMZ-R7Sensor and Detector Interface 36V 8-Pin MSOP Tape and Reel0BUY
AD8497ARMZ-R7IC THERMOCOUPLE A W/COMP 8MSOP9RFQ
AD8497ARMZANALOG DEVICES - AD8497ARMZ - Temperature Sensor IC, Analogue, ± 3°C, -40 °C, +125 °C, MSOP, 8 Pins1500RFQ
Technical Documents

The Analog Devices Inc. AD8497 series Sensor & Detector Interface ICs are low-cost and easy to use. They are pretrimmed for K type thermocouples. The device has internal cold junction compensation and high impedance differential input. It is a standalone 5 mV/°C thermometer with a reference pin that allows offset adjustment. The device also has thermocouple break detection features.

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. AD8497 series Sensor & Detector Interface ICs

MAX31855: This is a thermocouple-to-digital converter from Maxim Integrated that offers similar features to the AD8497, including high accuracy and a wide operating temperature range. However, the MAX31855 is designed specifically for thermocouples, while the AD8497 can interface with a variety of sensors.  MCP9700: This is a temperature sensor from Microchip Technology that offers a low cost and low power alternative to the AD8497. It has a lower accuracy compared to the AD8497, but it is a good choice for applications that do not require high precision.

How does the AD8497 compare to other sensor and detector interface ICs?

High accuracy: The AD8497 provides high accuracy temperature sensing with a typical accuracy of +/-1°C. This level of accuracy is often not available in other sensor and detector interface ICs.  Wide operating temperature range: The AD8497 has a wide operating temperature range of -25°C to +1000°C, making it suitable for a variety of applications.  Low power consumption: The AD8497 has a low power consumption of 300μA, which helps to conserve power and extend battery life in low-power applications.