web counter

Texas Instruments XTR117 series Sensor & Detector Interface ICs

Comprehensive Guide to XTR117 Integrated Circuits (ICs) Sensor & Detector Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments XTR117 series Sensor & Detector Interface ICs products.

FEATURES

  • Current-Loop Transmitter
  • Voltage Output
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
XTR117AIDGKRIC 4-20MA CURRENT-LOOP TX 8VSSOP2500RFQ
XTR117AIDGKRG4IC CURRENT TRANSMITTER 8VSSOP2000BUY
XTR117AIDRBRIC CURRENT TRANSMITTER 8SON7500RFQ
XTR117AIDRBTCURRENT TRANSMITTER 4-20MA, SON-8358BUY
XTR117AIDGKTTEXAS INSTRUMENTS - XTR117AIDGKT - Signal Conditioner, 380 kHz, 7.5 V, 40 V, VSSOP, 8 Pins, -40 °C25RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments XTR117 series Sensor & Detector Interface ICs

Industrial Process Control: The XTR117 can be used in industrial process control systems to interface with sensors and detectors. It provides accurate current and voltage measurement capabilities, making it suitable for applications such as temperature measurement, pressure sensing, level detection, and flow monitoring.  Transducer Signal Conditioning: The IC can be applied in transducer signal conditioning applications. It provides precise current measurement and voltage excitation for transducers, enabling accurate and reliable signal conditioning for various types of sensors and detectors.  Data Acquisition Systems: The XTR117 is suitable for data acquisition systems that require signal conditioning and interface capabilities. It can convert sensor signals into precise current or voltage outputs, making it compatible with data acquisition systems and allowing for accurate measurement and analysis of sensor data.

What are some other sensor interface ICs?

Allegro Microsystems: They offer a range of sensor interface ICs for speed and pressure sensors, which deliver fast and accurate output ideal for demanding automotive and industrial applications