web counter

Micron Technology Inc. 1100 series SSDs & HDDs

Features and applications of 1100 series SSDs & HDDs

Solid-state drives (SSDs) and hard disk drives are both part of the Micron Technology Inc. 1100 series of storage products (HDDs). These drives have excellent performance, significant storage capacities, and low power consumption and are intended for use in laptops and desktop computers. This article introduce its features and applications.

Applications

  • Enterprise machine
  • Data center & enterprise computing
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
MTFDDAV256TBN-1AR1ZABYYSSD 1100 256GB M.24000RFQ
MTFDDAV1T0TBN-1AR1ZABDASSD 1100 1000GB M.20RFQ
MTFDDAV1T0TBN-1AR12ABYYSSD 1100 1000GB M.20RFQ
MTFDDAK1T0TBN-1AR15ABLASSD 1100 1000GB 2.5"0RFQ
MTFDDAK1T0TBN-1AR1ZABLASSD 1100 1TB 2.5"0RFQ
MTFDDAK1T0TBN-1AR12ABYYSSD 1100 1000GB 2.5"0RFQ
MTFDDAK256TBN-1AR1ZABHASSD 1100 256GB 2.5"0RFQ
MTFDDAK256TBN-1AR1ZABYYSSD 1100 256GB 2.5"48888RFQ
MTFDDAV256TBN-1AR1ZABHASSD 1100 256GB M.20RFQ
MTFDDAV256TBN-1AR12ABYYSSD 1100 256GB M.20RFQ
MTFDDAK256TBN-1AR1ZABDASSD 1100 256GB 2.5"0RFQ
MTFDDAV256TBN-1AR15FCYYSSD 1100 256GB M.20RFQ
MTFDDAV256TBN-1AR1ZTAYYSSD 1100 256GB M.20RFQ
MTFDDAK512TBN-1AR15ABHASSD 1100 512GB 2.5"0RFQ
MTFDDAK512TBN-1AR15ABDA1100 512GB 2.5IN SSD0RFQ
MTFDDAK2T0TBN-1AR15ABLASSD 1100 2000GB 2.5"0RFQ
MTFDDAK512TBN-1AR15FCYYSSD 1100 512GB 2.5"0RFQ
MTFDDAK512TBN-1AR15FCHASSD 1100 512GB 2.5"0RFQ
MTFDDAV512TBN-1AR15FCHASSD 1100 512GB M.20RFQ
MTFDDAV256TBN-1AR1ZABCCIC SSD FLASH NAND SLC0RFQ
Technical Documents

Sorry, No Data.

Solid-state drives (SSDs) and hard disk drives are both part of the Micron Technology Inc. 1100 series of storage products (HDDs). These drives have excellent performance, significant storage capacities, and low power consumption and are intended for use in laptops and desktop computers. With features like cutting-edge error correction and wear leveling, they are also made to be dependable and long-lasting. In comparison to conventional hard drives, the Micron Technology Inc. 1100 series drives offer quicker boot and load times, better system responsiveness, and higher overall performance. Additionally, because of their decreased power usage, laptop batteries may last longer. These drives have a typical three-year warranty and are compatible with the majority of laptops and desktop computers. On their website, Micron offers information and installation guidelines to help with the installation procedure.

 


Features

 

SSDs:

 

Range from 256GB to 2TB in capacity

2.5-inch or M.2 form factors with TLC NAND flash memory technology

Sequential write speeds of 510MB/s and sequential read speeds of 530MB/s are possible.

Up to 92,000 IOPS for random reads and 83,000 IOPS for random writes.

Electricity usage: 150mW on average when idling and 3.6W at its maximum when engaged

Up to 800 TBW (terabytes written) of endurance for the 2TB model

Supports Microsoft eDrive HDDs, TCG Opal 2.0, and AES 256-bit encryption:

 

HDDs:

capacities between 250GB and 2TB 2.5-inch form size, 5400 RPM spindle speed

6Gb/s SATA III interface

dispozitie desfaso calatori urmari urmari urmari urmari urmari nostruteig întâmpl TotusideutschenUneori modificari dispozitivSocietatea certainly

2.5W (max) when active and 0.25W (average) when not in use

Latency average: 5.5ms

a maximum data transfer rate of 140 MB/s

AES 256-bit encryption is supported.

 


Applications

 

SSDs:

 

  • Consumer electronics

  • Enterprise storage systems

  • Industrial and embedded systems

  • Computers with desktops and laptops

  • Games and other software applications

 

HDDs:

 

  • Secondary storage

  • Surveillance systems.

  • Games and other software applications

  • Network-attached storage (NAS) systems

  • Set-top boxes and digital video recorders (DVRs)

Frequently Asked Questions

What is the definition of Micron Technology Inc.?

Solid-state drives (SSDs) and hard disk drives are among the memory and storage products that Micron Technology Inc. specializes in (HDDs).

What are the SSDs and HDDs in the Micron Technology Inc. 1100 series?

The SSDs and HDDs of the Micron Technology Inc. 1100 series are intended for usage in laptops and desktop PCs. These drives offer high performance and reliability for demanding applications and workloads.

What distinguishing qualities may be found in the SSDs and HDDs from Micron Technology Inc.'s 1100 series?

The drives in Micron Technology Inc.'s 1100 series have quick data transfer rates, ample storage space, and low power requirements. With features like cutting-edge error correction and wear leveling, they are also made to be dependable and long-lasting.