web counter

Micron Technology Inc. 5210 series SSDs & HDDs

Features and applications of 5210 series SSDs & HDDs

Solid State Drives (SSDs) and Hard Disk Drives are part of the Micron Technology Inc. 5210 range of storage products (HDDs). The 5210 series is made for business and data center applications that need storage with high performance, high reliability, and great capacity. This article introduce its features and applications.

Applications

  • Data storage
  • Data center & enterprise computing
Associated Products

Part NumberDescriptionStockRFQ
MTFDDAK3T8QDE-2AV16ABYYIC SSD FLASH NAND SLC0RFQ
MTFDDAK1T9QDE-2AV1ZABYYIC SSD FLASH NAND SLC5RFQ
MTFDDAK1T9QDE-2AV16ABYYIC SSD FLASH NAND SLC5RFQ
MTFDDAK3T8QDE-2AV1ZABYYIC SSD FLASH NAND SLC5RFQ
MTFDDAK7T6QDE-2AV1ZABYYIC SSD FLASH NAND SLC765BUY
MTFDDAK7T6QDE-2AV16ABYYIC SSD FLASH NAND SLC0RFQ
Technical Documents

Sorry, No Data.

Solid State Drives (SSDs) and Hard Disk Drives are part of the Micron Technology Inc. 5210 range of storage products (HDDs). The 5210 series is made for business and data center applications that need storage with high performance, high reliability, and great capacity.

With sequential read rates of up to 540 MB/s and write speeds of up to 520 MB/s, the SSDs in the 5210 series feature 3D NAND flash technology to deliver great capacity and quick performance. With the capacity to handle up to 1.92 petabytes of data written to the drive over its lifespan, SSDs are also built for endurance. For data integrity, they also have superior wear leveling and power-loss protection.

The HDDs of the 5210 series are made to operate continuously and have a large capacity of up to 14TB. They offer quick data transmission rates and are designed for business applications that need great reliability. Its spindle speeds can reach 7200 RPM.

The 5210 series SSDs and HDDs offer cutting-edge technologies like error correction and detection, hardware-based encryption, and power-loss prevention to assure data integrity and security. They are also compatible with a variety of enterprise applications and operating systems.

Overall, the high-capacity, high-performance, and high-reliability storage solutions offered by the Micron Technology Inc. 5210 series SSDs and HDDs are intended for enterprise and data center clients and are suited for mission-critical applications.

 


Features

 

Large capacity: With capacities of up to 15.36 TB for SSDs and 14 TB for HDDs, the 5210 series SSDs and HDDs are ideal for storing enormous amounts of data.

Reduced power consumption: The SSDs and HDDs in the 5210 series consume little power, which helps make them cost- and energy-efficient.

High performance: While HDDs have speeds of up to 7200 RPM, the SSDs in the 5210 series are designed to deliver high performance with sequential read speeds of up to 540 MB/s and write speeds of up to 520 MB/s.

With the capacity to handle up to 1.92 petabytes of data written to the disk over its lifespan, the 5210 series SSDs are built for endurance.

Reliability: The 5210 series SSDs and HDDs are built with features including sophisticated wear leveling, power-loss prevention, and error correction and detection for high reliability and data integrity.

Security: To safeguard data at rest, the 5210 series SSDs provide hardware-based encryption using the AES-256 encryption standard.

Wide range of enterprise applications and operating systems are compatible with the SSDs and HDDs in the 5210 series.

The 5210 series SSDs and HDDs from Micron Technology Inc. are made to offer great performance, capacity, reliability, and security for business and data center applications.

 


Applications

 

  • CDNs

  • Cloud Storage

  • HPC scenarios

  • Big Data Analytics

  • Video surveillance

  • Enterprise Storage

  • Virtualized situations

 

Generally speaking, the Micron Technology Inc. 5210 series SSDs and HDDs are intended for use in a variety of business and data center applications that call for high-capacity, high-performance, and high-reliability storage solutions.


Frequently Asked Questions

What distinguishes the 5210 series' SSDs from their HDD counterparts?

Whereas HDDs use spinning disks to store data and are often slower but have a bigger capacity, SSDs in the 5210 series employ flash memory and offer faster read and write rates.

What is the maximum storage capacity of the SSDs and HDDs in the 5210 series?

While HDDs can store up to 14TB of data, the 5210 series SSDs can store up to 15.36TB.

Are the SSDs and HDDs from the 5210 series appropriate for use in business applications?

Indeed, the 5210 series HDDs and SSDs are made primarily for business and data center applications that demand high-capacity, high-performance storage solutions.