web counter

Microsemi Corporation SiC MOSFETs series Single MOSFETs Transistors

Features and applications of Microsemi Corporation SiC MOSFETs series Single MOSFETs Transistors

Single MOSFET transistors from the Microsemi Corporation SiC MOSFETs family are high-performance semiconductor devices built for high-power, high-frequency applications. In comparison to conventional silicon-based MOSFETs, Silicon Carbide (SiC) MOSFETs have various benefits, such as low on-resistance, quick switching times, high temperature tolerance, and high blocking voltage. This article introduce its features and applications.

Applications

  • Aerospace & defense
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

Single MOSFET transistors from the Microsemi Corporation SiC MOSFETs family are high-performance semiconductor devices built for high-power, high-frequency applications. In comparison to conventional silicon-based MOSFETs, Silicon Carbide (SiC) MOSFETs have various benefits, such as low on-resistance, quick switching times, high temperature tolerance, and high blocking voltage.

SiC MOSFETs from Microsemi are available in a variety of voltage and current ratings that are suited for a number of applications. These devices are offered in both standard and unique packaging that are compatible with current systems, including TO-247, TO-220, and D2PAK.

In motor control, power conversion, renewable energy systems, transportation, aerospace and defense, and high-frequency converters, Microsemi's SiC MOSFETs family is extensively used. They are the perfect answer for demanding electronics applications since they outperform and are more reliable than typical silicon MOSFETs.

For electrical system designers aiming to enhance the performance and efficiency of their high-voltage, high-frequency applications, the Microsemi Corporation SiC MOSFETs series Single MOSFET transistors are a strong and effective choice.

 

Features

 

High Switching Speed: Microsemi's SiC MOSFETs have a quick switching time and a small gate charge, which reduce switching losses and boost efficiency.

SiC MOSFETs are suitable for high-temperature applications because of their wide working temperature range of -55°C to +175°C.

Low On-resistance: Because of the low on-resistance of these MOSFETs, power electronics systems experience less power dissipation and more power density.

Rapid Recovery Body Diode: The majority of Microsemi SiC MOSFETs contain a built-in FRBD, which speeds up recovery time and boosts efficiency in resonant converters.

High Blocking Voltage: SiC MOSFETs have a high blocking voltage capability, which makes them appropriate for high-voltage applications including grid-tied inverters, renewable energy systems, and electric cars.

SiC MOSFETs are more avalanche robust than silicone MOSFETs, which leads to increased dependability under challenging conditions.

Industry-standard Packaging: Microsemi provides SiC MOSFETs in common packages as TO-247, TO-220, and D2PAK, making it simple to integrate new SiC MOSFETs into existing systems and replace old ones.

Overall, SiC MOSFETs from Microsemi Corporation provide a number of advantages over conventional silicon MOSFETs, including quicker switching, increased power density, and higher system efficiency. They are perfect for usage in a variety of high-power applications, such as alternative energy systems, industrial, automotive, and industrial settings.

 

Applications

 

  • Transportation

  • Motor Control

  • Power Conversion

  • Aerospace and Defense

  • Renewable Energy Systems

  • High-Frequency Converters

Overall, Microsemi Corporation's SiC MOSFETs series Single MOSFET transistors offer several significant benefits for demanding electronics applications that require high voltage, fast switching, compact size, and high temperature reliability.


Frequently Asked Questions

What is SiC MOSFETs.

SiC MOSFETs are semiconductor devices with high-performance power switching capabilities for high-voltage and high-frequency applications. SiC technology is used in these devices.

What benefits come with using SiC MOSFETs made by Microsemi Corporation?

In comparison to conventional silicon-based MOSFETs, SiC MOSFETs from Microsemi Corporation provide a number of benefits, including low on-resistance, quick switching times, high temperature tolerance, high blocking voltage, ruggedness, and industry-standard packaging.

What varieties of packages are Microsemi Corporation's SiC MOSFETs offered in?

SiC MOSFETs are available from Microsemi Corporation in industry-standard packages like TO-247, TO-220, and D2PAK, which make them compatible with current systems.