web counter

ON Semiconductor FAN series DC Brushless Fans

Features and Applications of FAN series DC Brushless Fans

The purpose of this article is to briefly illustrate what is possible with DC brushless fans and the features and applications of these fans manufactured by ON Semiconductor under the FAN series.

Applications

  • Aerospace & defense
  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
FCD5N60TM-WSMOSFET N-CH 600V 4.6A DPAK28000RFQ
FDMS8558SMOSFET 25/12V Dual Cool PowerTrench MOSFET0RFQ
HUFA76629D3MOSFET N-CH 100V 20A IPAK0RFQ
HUFA75829D3SMOSFET N-CH 150V 18A DPAK0RFQ
HUFA76423S3SMOSFET N-CH 60V 35A TO-263AB0RFQ
HUFA75329S3SMOSFET N-CH 55V 49A D2PAK0RFQ
HUF76439P3MOSFET N-CH 60V 75A TO-220AB200100RFQ
HUFA76639S3SMOSFET N-CH 100V 50A D2PAK0RFQ
HUFA76439S3STMOSFET N-CH 60V 75A D2PAK0RFQ
HUFA76639S3STMOSFET N-CH 100V 50A D2PAK0RFQ
HUFA75842S3STMOSFET N-CH 150V 43A D2PAK0RFQ
HUFA75337G3MOSFET N-CH 55V 75A TO-2470RFQ
ISL9N302AS3MOSFET N-Ch LL UltraFET PWM Optimized520RFQ
HUFA75652G3MOSFET N-CH 100V 75A TO-2470RFQ
HUF76407D3MOSFET N-CH 60V 12A IPAK17679RFQ
HUFA76409D3MOSFET N-CH 60V 18A IPAK0RFQ
HUFA75344P3_F085MOSFET N-CH 55V 75A TO-220AB0RFQ
FDMS3016DCMOSFET 30V N-Channel Dual Cool PwrTrench2295RFQ
FDMC7672S-F126MOSFET N-CH 30V0RFQ
NTLUS3A39PZCTAGMOSFET P-CH 20V 5.2A UDFN60RFQ
Technical Documents

The R and F Series high power cooling fans achieve new benchmarks for airflow performance and are the most efficient fans in the market today. Using advanced modeling techniques for our airfoil designs has resulted in superior aerodynamic performance that is best in class. A wide voltage range offers more flexibility compared to standard models. Our 3 phase fan motor design delivers more control and better performance compared to traditional DC fans.

New R&F High Power Cooling Fan Series – Now with Tach Output


The FAN series DC brushless fans from ON Semiconductor are compact, high-performance fans designed for a wide range of applications. They come in a variety of sizes and feature ball or sleeve bearings for long life and high reliability. They are also available in a range of voltages, from 5V to 48V, to suit different system requirements. Additionally, they feature pulse-width modulation (PWM) control, which allows for precise speed control and lower power consumption.

Features

The main features of the FAN series DC Brushless Fans may be summarized as follows:

1. High-performance brushless DC motors for reliability and long life.

2. Aerodynamically designed impellers for maximum airflow and efficiency.

3. Low noise and vibration levels for quiet operation.

4. Multiple fan sizes and voltage ratings to suit a wide range of applications.

5. Optional PWM speed control for precise fan speed management.

6. RoHS compliant and lead-free.

Applications

  • Personal computers and laptops for cooling CPUs and other components.

  • Servers and data centers for maintaining optimal operating temperatures.

  • Telecommunications and networking equipment for cooling power supplies and switches.

  • Medical equipment for ventilation and cooling applications.

  • Home appliances such as refrigerators and air conditioners.

  • Automotive applications such as engine cooling and climate control.

  • Industrial machinery and equipment for cooling electronics and motors.

  • Aerospace and defense applications for avionics and electronics cooling.

These fans are designed to provide high airflow and low noise levels, making them ideal for use in applications such as servers, telecommunications equipment, medical equipment, and industrial automation systems. They are also available in a range of IP ratings, making them suitable for use in harsh environments.

 


Frequently Asked Questions

What are the applications of FAN series DC Brushless Fans?

FAN series DC Brushless Fans are widely used in electronic equipment for cooling and ventilation, including computers, servers, power supplies, LED lighting, medical equipment, and telecommunications equipment.

How do FAN series DC Brushless Fans work?

FAN series DC Brushless Fans use a motor with permanent magnets and electronic circuits to control the rotation of the fan blades. The electronic circuits adjust the voltage and current supplied to the motor to maintain the desired fan speed and airflow.

What are the advantages of FAN series DC Brushless Fans?

The advantages of FAN series DC Brushless Fans include high efficiency, low noise, long lifespan, and low power consumption. They also have a compact design, making them suitable for use in small electronic devices.