web counter

ON Semiconductor HUF series MOSFETs

Features and Applications of HUF series MOSFETs

The purpose of this article is to briefly illustrate what is possible with MOSFETs and the features and applications of these MOSFETs manufactured by ON Semiconductor under the HUF series.

Applications

  • Motor drives
  • Lighting
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
FCD5N60TM-WSMOSFET N-CH 600V 4.6A DPAK28000RFQ
FDMS8558SMOSFET 25/12V Dual Cool PowerTrench MOSFET0RFQ
HUFA76629D3MOSFET N-CH 100V 20A IPAK0RFQ
HUFA75829D3SMOSFET N-CH 150V 18A DPAK0RFQ
HUFA76423S3SMOSFET N-CH 60V 35A TO-263AB0RFQ
HUFA75329S3SMOSFET N-CH 55V 49A D2PAK0RFQ
HUF76439P3MOSFET N-CH 60V 75A TO-220AB200100RFQ
HUFA76639S3SMOSFET N-CH 100V 50A D2PAK0RFQ
HUFA76439S3STMOSFET N-CH 60V 75A D2PAK0RFQ
HUFA76639S3STMOSFET N-CH 100V 50A D2PAK0RFQ
HUFA75842S3STMOSFET N-CH 150V 43A D2PAK0RFQ
HUFA75337G3MOSFET N-CH 55V 75A TO-2470RFQ
ISL9N302AS3MOSFET N-Ch LL UltraFET PWM Optimized520RFQ
HUFA75652G3MOSFET N-CH 100V 75A TO-2470RFQ
HUF76407D3MOSFET N-CH 60V 12A IPAK17679RFQ
HUFA76409D3MOSFET N-CH 60V 18A IPAK0RFQ
HUFA75344P3_F085MOSFET N-CH 55V 75A TO-220AB0RFQ
FDMS3016DCMOSFET 30V N-Channel Dual Cool PwrTrench2295RFQ
FDMC7672S-F126MOSFET N-CH 30V0RFQ
NTLUS3A39PZCTAGMOSFET P-CH 20V 5.2A UDFN60RFQ
Technical Documents

We introduce MOSFETs, both Depletion-Enhancement and Enhancement-only types. Like JFETs, these devices are available in both N and P channel versions. They are square law devices modeled as voltage controlled current sources.

Semiconductor Devices: MOSFETs


HUF series MOSFETs from ON Semiconductor are high-voltage power MOSFETs designed for use in a wide range of applications including power supplies, motor control, and lighting. These MOSFETs are characterized by their high switching speed, low on-state resistance, and low gate charge, making them ideal for use in high-efficiency power conversion circuits. The HUF series includes a variety of packages, including TO-220, TO-247, and DPAK, making them compatible with a wide range of board designs.

Features

The main features of HUF series MOSFETs may be summarized as follows:

1. Low on-state resistance for high efficiency

2. Fast switching speeds for improved performance

3. Low gate charge for reduced power loss

4. Robust design for high reliability

5. Available in a range of packages for different application requirements

Applications

  • Power supplies

  • DC-DC converters

  • Motor control

  • Battery protection circuits

  • Solar inverters

  • Lighting systems

  • Audio amplifiers

  • Industrial automation

  • Electric vehicles

The low on-resistance and high power density of the HUF series MOSFETs makes them ideal for high current applications such as power supplies, motor control, and battery protection circuits. Their fast switching speed and low gate charge make them suitable for use in DC-DC converters and solar inverters, where efficiency is a key concern.

 


Frequently Asked Questions

What is the maximum voltage rating for HUF series MOSFETs?

The maximum voltage rating varies depending on the specific MOSFET in the HUF series, but they can range from 100V to 600V.

What is the typical on-resistance for HUF series MOSFETs?

The on-resistance can vary depending on the specific MOSFET in the HUF series, but they generally range from a few milliohms to several ohms.

What is the maximum current rating for HUF series MOSFETs?

The maximum current rating can vary depending on the specific MOSFET in the HUF series, but they can range from a few amps to over 100 amps.