web counter

Diodes Incorporated DMN series MOSFETs

Features and Applications of DMN series MOSFETs

The purpose of this article is to briefly illustrate what is possible with MOSFETs and the features and applications of these MOSFETs manufactured by Diodes Incorporated under the DMN series.

Applications

  • Portable electronics
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
DMN2004K-7MOSFET N-CH 20V 0.63A SOT23-33281BUY
DMN3012LFG-13MOSFET 2 N-CH 30V POWERDI3333200000RFQ
DMN3012LFG-7MOSFET 2 N-CH 30V POWERDI33330RFQ
Technical Documents

Explore the features and benefits of the DMN3012LEG MOSFET from Diodes Incorporated.

The DMN3012LEG MOSFET from Diodes Incorporated


The DMN series MOSFETs from Diodes Incorporated are designed for low voltage and low power applications where space and power efficiency are critical. With low threshold voltage and on-resistance, these MOSFETs are ideal for battery-powered portable devices and networking equipment. Their small form factor packages allow for easy integration into tight spaces. With fast switching speeds, they are suitable for efficient power conversion in various applications, including DC-DC converters for automotive and lighting applications. The DMN series MOSFETs are also well-suited for power switches in industrial and consumer electronics.

Features

The main features of DMN series MOSFETs may be summarized as follows:

1. Low threshold voltage (1V to 1.8V) for low-voltage applications

2. Low on-resistance (0.03Ω to 15Ω) for low power consumption

3. Small form factor packages (SOT23, SOT323, and TSOP6)

4. Fast switching speeds for efficient power conversion

Applications

  • Battery-powered portable devices such as smartphones, tablets, and wearables

  • Power management in networking equipment such as routers, switches, and gateways

  • DC-DC converters for automotive applications

  • Low-voltage lighting applications such as LED drivers

  • Power switches for industrial and consumer electronics

DMN series MOSFETs are ideal for use in switch mode power supplies (SMPS) due to their low on-resistance, high-speed switching, and excellent thermal performance.DMN series MOSFETs are commonly used in motor control applications due to their low switching losses, fast switching speed and low gate drive requirements.DMN series MOSFETs are used in LED lighting applications, especially in power LED drivers, due to their high efficiency, low on-resistance, and low thermal resistance.


Frequently Asked Questions

What is the voltage rating of DMN series MOSFETs?

The voltage rating of DMN series MOSFETs ranges from 20V to 100V.

What is the typical on-resistance of DMN series MOSFETs?

The typical on-resistance of DMN series MOSFETs is around 40mΩ to 50mΩ.

What is the maximum drain current rating of DMN series MOSFETs?

The maximum drain current rating of DMN series MOSFETs is up to 6.2A.