web counter

Molex Mega-Fit series Connector Kits

Features and applications of Molex Mega-Fit series Connector Kits

For applications needing high power contacts and signal interconnects, Molex Mega-Fit series Connector Kits are a line of dependable, high-performance power connectors. The kits include a sturdy housing design that safeguards the connector system's integrity and protects against unintentional unmating. This article introduce its features and applications.

Applications

  • Medical
  • Data storage
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
WM25372-KITCONNECTOR KIT NANO FIT47BUY
0766500158KIT MINI-FIT BMI PLUG & RECEPT13BUY
0766500080KIT CONN MINI-FIT JR 14 CIRCUITS48BUY
0766500159KIT MICROFIT 3.0 3MM WTW120BUY
0766500076KIT CONN MINI-FIT JR 6 CIRCUITS678BUY
0766500015KIT CONN MINI-FIT JR 4.20MM47BUY
0766500084KIT CONN MINI-FIT JR 6 CIRC VERT64BUY
0766500002KIT CONN MINI-FIT SR. SERIES0RFQ
0766500086KIT CONN MINI-FIT JR 10 CIR VERT11BUY
0766500075KIT CONN MINI-FIT JR 4 CIRCUITS421BUY
0766500077KIT CONN MINI-FIT JR 8 CIRCUITS503BUY
0766500017KIT CONN MINI-FIT JR 4.20MM79BUY
0766500013KIT CONN MINI-FIT JR 4.20MM158BUY
0766500014KIT CONN MINI-FIT JR 4.20MM76BUY
0766500083KIT CONN MINI-FIT JR 4 CIRC VERT194BUY
0766500081KIT CONN MINI-FIT JR 16 CIRCUITS64BUY
0766500016KIT CONN MINI-FIT JR 4.20MM26BUY
0766500163KIT CONN MINI-FIT RTC40BUY
WM25377-KITCONNECTOR KIT MINI FIT JR37BUY
WM25379-KITCONNECTOR KIT ULTRA FIT10BUY
Technical Documents

For applications needing high power contacts and signal interconnects, Molex Mega-Fit series Connector Kits are a line of dependable, high-performance power connectors. The kits include a sturdy housing design that safeguards the connector system's integrity and protects against unintentional unmating.

Positive-locking features are provided by Mega-Fit connectors to avoid unintentional disengagement under shock and vibration situations, lowering downtime and repair costs. A wide range of industrial, telecom, data center, and automotive applications can use the connectors in the product line, which come in circuit sizes ranging from 2 to 24 circuits.

The Mega-Fit series Connector Kits have passed industry standards like UL 1977 and have been tested for use over a wide temperature range (-40°C to +105°C). The kits also include anti-snag terminal designs for hassle-free assembly and removal, color-coded mechanical keying to prevent mismating, and tool-free assembly to cut down on installation time and expense.

All things considered, Molex Mega-Fit series Connector Kits offer a dependable, high-performance solution for power and signal interconnects across numerous industries. They are a popular option for designers looking for affordable high-power solutions due to their features including positive-locking housings, high power contacts, anti-snag terminals design, broad temperature range, and tool-less installation.

 

Features

 

Mega-Fit connectors are suited for high-power applications because they can carry up to 23A per circuit.

Positive-locking housings are protective against unintentional unmating and offer increased security to guard against harm to the connector system.

Several Circuit Sizes: The kits come in a range of circuit sizes, ranging from 2 to 24 circuits, allowing designers to select the one that is most appropriate for their application.

Wide Temperature Range: Mega-Fit connector kits have been evaluated for use over a wide temperature range (-40°C to +105°C) and are compliant with UL 1977, among other industry standards.

Color-coded Mechanical Keying: To avoid mismating, Mega-Fit male and female connections include different mechanical keying.

Anti-Snag Terminal Design: The anti-snag function makes sure that during installation or removal, the terminals won't cling to the housing.

Tool-less Assembly: The kits are made to be assembled without the use of tools, thereby cutting down on both the cost and time of installation.

For power and signal interconnects in a variety of applications, including industrial equipment, networking, telecom, and data centers, Molex Mega-Fit Connector Kits offer a dependable, high-performance solution. The kits are a great option for high-reliability power connections because to their combination of high power contacts, protective enclosure, different circuit sizes, wide temperature range, color-coded mechanical keying, anti-snag terminal design, and tool-less assembly.

 

Applications

 

Data Centers

Medical Devices

Industrial Equipment

Consumer Electronics

Networking and Telecom

Automotive and Transportation

Overall, the Molex Mega-Fit series Connector Kits offer a reliable, cost-effective solution for power and signal interconnects in various applications requiring high power contacts, protective housing, multiple circuit sizes, and tool-less assembly.


Related Series

Frequently Asked Questions

The Molex Mega-Fit series Connection Kits are what are they?

A line of high-performance power connectors called Molex Mega-Fit series Connector Kits is made for many industries, including industrial, automotive, and telecom.

What sets Molex Mega-Fit connectors apart from others?

Mega-Fit connectors are suited for a variety of applications that call for high power connections since they are made to accommodate high power loads of up to 23A per circuit. In addition, the Mega-Fit connectors include tool-free assembly, color-coded mechanical keying, anti-snag terminal design, positive-locking housings, and anti-snag functionality.

What advantages do Molex Mega-Fit connectors offer?

The Mega-Fit connectors provide a strong connection mechanism, positive locking characteristics to avoid unintentional unmating, a wide temperature range, UL 1977 certification, and possibilities for various circuit widths to accommodate various applications, among other advantages.