web counter

Molex MX64 series Connector Kits

Features and applications of Molex MX64 series Connector Kits

In order to provide flexible, dependable connections for a variety of applications, Molex MX64 series Connector Kits are made up of a variety of high-precision connectors, crimps, and accessories. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

In order to provide flexible, dependable connections for a variety of applications, Molex MX64 series Connector Kits are made up of a variety of high-precision connectors, crimps, and accessories. These connection kits are particularly suited for applications where space is at a premium because of their low-profile design and high-density pitch variants that can accommodate up to 64 circuits. The MX64 connectors also include robust construction with gold-plated contacts that withstand corrosion and wear over time, secure and vibration-proof locking systems for trustworthy connections, and a wide operating temperature range. These connector kits provide a versatile and user-friendly solution for a number of industries, such as automotive, consumer electronics, medical equipment, and industrial control systems.

 

Features

 

Compact and low-profile connectors have a space-saving design that nonetheless offers great performance.

High-density pitch choices are available with the connector kits, with single-row configurations supporting up to 64 circuits.

Quick and simple assembly is made possible by the connections' polarization and positive lock receptacle halves, which mate with ease.

Secure connections are ensured by the vibration-proof locking devices included in the MX64 series.

Wide operating temperature range: The connector kits are designed to function between -40°C and +105°C.

Durable design: The gold-plated contacts on the MX64 series connectors have a durable design that prevents corrosion and wear over time.

A variety of accessories Strain relief, dust covers, panel mounting, and cable clamps are all available accessories.

The connectors and accessories comply with international safety standards because they are UL-recognized and RoHS compliant.

For usage in a variety of applications, including automotive, consumer electronics, medical equipment, and industrial control systems, Molex MX64 series Connector Kits are created to provide excellent dependability and versatility.

 

Applications

 

  • Automotive

  • Medical devices

  • Industrial controls

  • Consumer electronics

  • Aerospace and defense

Overall, the MX64 connector series is designed to deliver high-reliability and versatility for a wide range of applications, making it an ideal choice for many different industries.


Related Series

Frequently Asked Questions

An MX64 connector is what?

High-precision Molex MX64 connections have a low-profile, high-density design that can accommodate up to 64 circuits.

What distinguishing qualities do MX64 connections have?

A wide operating temperature range, gold-plated contacts for corrosion resistance, vibration-proof locking systems for secure connections, and a variety of accessories to fulfill different application requirements are just a few of the characteristics that MX64 connectors have to offer.

What uses are MX64 connectors appropriate for?

MX64 connections can be used in a variety of settings, including industrial control systems, consumer electronics, medical equipment, and automobiles.