web counter

Murata Electronics EMIFIL®, NFE61 seriesEMI/RFI Filters

Features and applications of Murata Electronics EMIFIL®, NFE61 seriesEMI/RFI Filters

Leading global producer of electronic solutions and components, Murata Electronics Inc. offers EMIFIL® NFE61 series EMI/RFI filters. These filters are made to reduce radio frequency and electromagnetic interference in electrical circuits. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
DSS6NE52A222Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack73133RFQ
DSS6NC52A471Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack0RFQ
DSS6NC52A102Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack3994RFQ
DSS6NE52A222Q93AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo26800RFQ
DSS9NB32A271Q54BFILTER LC(T) 270PF TH0RFQ
DSS1NB32A152Q91AFeed Through Capacitors 1500pF 6A 100volts +/-10% -40+85C36840000BUY
DSS1NB31H104Q91AFILTER LC(T) 0.1UF TH2519RFQ
DSS1NB32A103Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo7500RFQ
DSS1NB32A332Q91AFILTER LC(T) 3300PF TH757BUY
DSS1NB32A470Q91AFeed Through Capacitors 47pF 6A 100volts +/-10% -40+85C1781BUY
NFA18SL207V1A45LEMI Filter LC-Circuit 0.05A 10VDC Flat Style SMD Embossed T/R226000BUY
NFA18SD207X1A45LEMI Filter Circuits 0603 200MHz 10volt 25mA EMILFIL Array20000BUY
NFA21SL287V1A48LEMI Filter Circuits 2.8GHz 100volts150000RFQ
NFL15ST157X0J3DFILTER LC(T) 115NH/22PF SMD19000RFQ
NFL15ST307X0J3DFILTER LC(T) 95NH/12PF SMD36840000RFQ
NFL18ST507H1A3DEMI Filter LC-Circuit 0.1A 10VDC Flat Style SMD Paper T/R16000BUY
DSS1NB32A102Q91AFILTER LC(T) 1000PF TH26800BUY
DSS1NB32A471Q91AFILTER LC(T) 470PF TH45880BUY
DSS1NB32A220Q91AFeed Through Capacitors 22pF 6A 100volts +/-10% -40+85C36840000BUY
DSS1NB32A330Q91AFeed Through Capacitors 33pF 6A 100volts +/-10% -40+85C36840000BUY
Technical Documents

Leading global producer of electronic solutions and components, Murata Electronics Inc. offers EMIFIL® NFE61 series EMI/RFI filters. These filters are made to reduce radio frequency and electromagnetic interference in electrical circuits. Wide frequency range, strong common mode and differential mode noise attenuation, low DC resistance, small size, good reliability, and RoHS compliance are all features of the NFE61 filters. They are utilized in a range of electronic products, including as consumer electronics, computers and peripherals, telecommunications gear, automotive electronics, and industrial machinery. Murata Electronics is renowned for creating premium parts that are made to work consistently over time and in challenging environmental conditions. For the NFE61 filters, they provide modification services to satisfy the unique requirements of various applications.

 

Features

 

The EMIFIL® NFE61 line of EMI/RFI filters from Murata Electronics Inc. offers a number of characteristics intended to deliver efficient noise suppression in a small and light package. These filters' major characteristics include:

Wide frequency range: From a few kilohertz to many gigahertz, the NFE61 filters offer a wide range of frequency suppression.

High attenuation: The filters offer high attenuation of both common mode and differential mode noise, decreasing EMI and RF interference.

Low DC resistance: These filters' low DC resistance reduces power loss and boosts efficiency.

Small and lightweight design: The NFE61 filters are ideal for use in a range of applications where space is at a premium.

Excellent reliability: Murata is known for making high-quality parts, and the NFE61 filters are no different. They are built to withstand challenging environmental circumstances and deliver consistent performance over time.

The Restriction of Hazardous Substances (RoHS) directive, which forbids the use of specific hazardous substances in electronic and electrical equipment, is complied with by the NFE61 filters.

 

Applications

 

  • Telecommunications

  • Consumer electronics

  • Industrial equipment

  • Automotive electronics

  • Computers and peripherals

Overall, the NFE61 filters are used in any application where electromagnetic interference or radio frequency interference can impact the performance of electronic equipment.


Frequently Asked Questions

An EMI/RFI filter is what?

An electronic component called an EMI/RFI filter is made to reduce radio frequency interference and electromagnetic interference in electronic circuits.

What is the NFE61 filters' frequency range?

From a few kilohertz to several gigahertz, the frequency range of the NFE61 filters is broad.

What kinds of noise are suppressed by the NFE61 filters?

These filters are made to reduce noise in differential and common modes.