web counter

Murata Manufacturing EMIFIL®, BNX series EMI/RFI Filters

Features and applications of Murata Manufacturing EMIFIL®, BNX series EMI/RFI Filters

High-performance EMI/RFI filters from the EMIFIL®, BNX series from Murata Manufacturing are made to reduce radio frequency interference (RFI) and electromagnetic interference (EMI) noise in electrical equipment. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DSS6NE52A222Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack73133RFQ
DSS6NC52A471Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack0RFQ
DSS6NC52A102Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo Pack3994RFQ
DSS6NE52A222Q93AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo26800RFQ
DSS9NB32A271Q54BFILTER LC(T) 270PF TH0RFQ
DSS1NB32A152Q91AFeed Through Capacitors 1500pF 6A 100volts +/-10% -40+85C36840000BUY
DSS1NB31H104Q91AFILTER LC(T) 0.1UF TH2519RFQ
DSS1NB32A103Q91AEMI Filter LC-Circuit 6A 100VDC RDL Thru-Hole Ammo7500RFQ
DSS1NB32A332Q91AFILTER LC(T) 3300PF TH757BUY
DSS1NB32A470Q91AFeed Through Capacitors 47pF 6A 100volts +/-10% -40+85C1781BUY
NFA18SL207V1A45LEMI Filter LC-Circuit 0.05A 10VDC Flat Style SMD Embossed T/R226000BUY
NFA18SD207X1A45LEMI Filter Circuits 0603 200MHz 10volt 25mA EMILFIL Array20000BUY
NFL15ST157X0J3DFILTER LC(T) 115NH/22PF SMD19000RFQ
NFL15ST307X0J3DFILTER LC(T) 95NH/12PF SMD36840000RFQ
NFL18ST507H1A3DEMI Filter LC-Circuit 0.1A 10VDC Flat Style SMD Paper T/R16000BUY
DSS1NB32A102Q91AFILTER LC(T) 1000PF TH26800BUY
DSS1NB32A471Q91AFILTER LC(T) 470PF TH45880BUY
DSS1NB32A220Q91AFeed Through Capacitors 22pF 6A 100volts +/-10% -40+85C36840000BUY
DSS1NB32A330Q91AFeed Through Capacitors 33pF 6A 100volts +/-10% -40+85C36840000BUY
DSS1NB32A271Q91AFeed Through Capacitors 270pF 6A 100volts +/-10% -40+85C45880BUY
Technical Documents

High-performance EMI/RFI filters from the EMIFIL®, BNX series from Murata Manufacturing are made to reduce radio frequency interference (RFI) and electromagnetic interference (EMI) noise in electrical equipment. The BNX series filters are perfect for high-speed digital circuits because they provide broadband performance and a large frequency range from DC to GHz. These filters offer high attenuation (>40 dB) and low insertion loss (0.5 dB), which together effectively suppress EMI/RFI noise, assuring high-quality signal transmission and dependable functioning of electronic equipment.

The multi-layer ceramic architecture used in the BNX series filters offers good performance and stability across a wide temperature range (-55°C to +125°C). Also, they are RoHS certified, guaranteeing their environmental friendliness. These filters are available in small sizes that enable designers to conserve space and include them onto circuit boards that are tightly packed. The BNX series filters have standard lead spacing, making assembly and circuit board integration simple. Moreover, they can be customized to meet certain design needs because they come in a range of voltages, currents, mounting options, and package sizes.

Overall, EMIFIL®, BNX series EMI/RFI Filters from Murata Manufacturing offer dependable and efficient defense against electromagnetic interference and radio frequency interference in a variety of applications. For designers looking for high-performance EMI/RFI filters for their electronic devices, they are the perfect option due to their characteristics like broadband performance, low insertion loss, high attenuation, small size, RoHS compliance, multi-layer ceramic structure, and ease of assembly.

 

Features

 

Broadband Performance: The BNX series filters have a wide frequency range from DC to GHz and provide broadband performance, which makes them perfect for high-speed digital circuits.

Reduced Insertion Loss: The low insertion loss of these filters (0.5 dB) reduces signal distortion and ensures high-quality signal transmission.

High Attenuation: To suppress EMI/RFI noise and lessen electromagnetic interference on electrical equipment, the BNX series filters offer high attenuation (>40 dB).

Mini Size: These filters are available in small sizes that enable designers to conserve room and incorporate them into circuit boards that are tightly packed.

The filters are environmentally beneficial since they adhere to the Restriction of Hazardous Substances (RoHS) directive.

The filters' multi-layer ceramic construction, which offers good performance and stability over a wide temperature range (-55°C to +125°C), makes them.

Simple Assembly: The BNX series filters have standard lead spacing, making assembly and circuit board integration simple.

Large Variety of Options: The filters can be tailored to meet particular design needs because they are offered in a range of voltages, currents, mounting configurations, and package sizes.

Overall, the EMIFIL®, BNX series EMI/RFI Filters from Murata Manufacturing provide a dependable and efficient solution for mitigating electromagnetic interference and guaranteeing high-quality signal transmission in a variety of applications. For designers looking for high-performance EMI/RFI filters for their electronic devices, they are the perfect option because of their characteristics like broadband performance, low insertion loss, high attenuation, small size, RoHS compliance, multi-layer ceramic construction, simple assembly, and a variety of options.

 

Applications

 

  • Medical Devices

  • Telecommunications

  • Industrial Equipment

  • Consumer Electronics

  • Aerospace and Defense

  • Automotive Applications

Overall, the Murata Manufacturing EMIFIL®, BNX series EMI/RFI Filters offer reliable protection against EMI and RFI noise in various applications. Their features like broadband performance, low insertion loss, high attenuation, small size, RoHS compliance, multi-layer ceramic construction, easy assembly, and a wide range of options make them ideal for diverse industries seeking high-performance EMI/RFI filters to ensure reliable operation of their electronic devices.


Frequently Asked Questions

An EMI/RFI filter is what?

Electromagnetic interference (EMI) and radio frequency interference (RFI) noise in electronic devices are suppressed by EMI/RFI filters, which are electronic devices.

What are EMIFIL®, BNX series EMI/RFI Filters from Murata Manufacturing?

High-performance EMI/RFI filters from Murata Manufacturing's EMIFIL®, BNX series are made to assure high-quality signal transmission in electronic devices while reducing EMI/RFI noise.

What distinguishes the filters from the BNX series?

Broadband performance, low insertion loss (0.5 dB), high attenuation (>40 dB), compact size, RoHS compliance, multi-layer ceramic structure, simple assembly, and a choice of mounting choices and package sizes make the BNX series filters stand out.