web counter

Nexperia USA Inc. MD13 BJT Transistors Arrays

Features and applications of Nexperia USA Inc. MD13 BJT Transistors Arrays

Bipolar junction transistor (BJT) devices of the MD13 series from Nexperia USA Inc. comprise several transistors in a single package. These components are made to be used in a range of analog and digital applications, such as signal processing, switching, and amplification. This article introduce its features and applications.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
PUMD13,135TRANS PREBIAS NPN/PNP 6TSSOP40000BUY
PEMD13,115Transistor Digital BJT NPN/PNP 50V 100mA 6-Pin SS-Mini T/R24000BUY
PUMD13,115TRANS PREBIAS NPN/PNP 6TSSOP48000RFQ
Technical Documents

Bipolar junction transistor (BJT) devices of the MD13 series from Nexperia USA Inc. comprise several transistors in a single package. These components are made to be used in a range of analog and digital applications, such as signal processing, switching, and amplification. The MD13 series comes in a variety of tiny package sizes, making them perfect for use in situations where space is limited. These components are suitable for use in high-performance circuits because of their high gain and low noise performance. They are RoHS compliant and have a wide operating temperature range. Overall, the transistor arrays from the MD13 series are adaptable and can be used in a variety of applications where many transistors are required.

 

Features

 

Multiple transistors in a single package: The MD13 series contains between 2 and 6 NPN or PNP transistors in a single package, depending on the specific model.

High gain and low noise: These devices are designed to provide high gain and low noise performance, making them suitable for use in high-performance circuits.

Small package size: The MD13 series is available in a range of small package sizes, making them ideal for use in space-constrained applications.

Wide operating temperature range: These devices can operate over a wide temperature range, typically between -55°C and 150°C.

RoHS compliant: The MD13 series is compliant with the Restriction of Hazardous Substances (RoHS) directive, which restricts the use of certain hazardous materials in electronic and electrical equipment.

It is important to note that the specific features of the MD13 series BJT transistor arrays may vary depending on the model and manufacturer, and you should always consult the datasheet for detailed information on a particular device.

 

Applications

 

  • Switching

  • Amplification

  • Control circuits

  • Signal processing

Overall, the MD13 series BJT transistor arrays are versatile devices that can be used in a wide range of applications where multiple transistors are needed.


Frequently Asked Questions

A BJT transistor array: what is it?

A device that houses numerous bipolar junction transistors in a single package is known as a BJT transistor array.

What are some uses for BJT transistor arrays from the MD13 series?

A number of analog and digital applications, including amplification, switching, and signal processing, can make use of the BJT transistor arrays from the MD13 series.

An MD13 series BJT transistor array contains how many transistors?

Depending on the particular model, the MD13 series BJT transistor arrays may have two to six NPN or PNP transistors in a single package.