web counter

Nexperia USA Inc. MD16 BJT Transistors Arrays

Features and applications of Nexperia USA Inc. MD16 BJT Transistors Arrays

The MD16 BJT Transistors Array from Nexperia USA Inc. is an array of bipolar junction transistors (BJTs) on a single chip that can be used in a variety of electronic circuits that need several transistors. This article introduce its features and applications.

Applications

  • Motor drives
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
PUMD16,115PEMD16; PUMD16 - NPN/PNP resistor-equipped transistors; R1 = 22 k Ohm, R2 = 47 k Ohm3000BUY
PEMD16,115TRANS PREBIAS NPN/PNP SOT66615000BUY
Technical Documents

The MD16 BJT Transistors Array from Nexperia USA Inc. is an array of bipolar junction transistors (BJTs) on a single chip that can be used in a variety of electronic circuits that need several transistors. A compact surface-mount package holds the 16 NPN transistors that make up the device, all of which have a shared emitter connection. Each transistor can run at a maximum voltage of 50 V and can tolerate a collector current of up to 100 mA. The MD16 transistor arrays are an effective solution for many circuit designs because they are simple to utilize, conserve board space, and streamline the design process.

 

Features

 

16 NPN transistors in a compact SO16 package

Low saturation voltage for improved energy efficiency

Wide operating temperature range of -55°C to 150°C

High current handling capability of up to 100 mA per transistor

1500V ESD rating for added protection during handling and assembly

High hFE and low VCE(sat) matching between transistors for consistent performance

 

Applications

 

Switching

Amplification

Control circuits

Power supplies

Audio amplifiers

Voltage regulators

Motor driver circuits

Digital and analog signal processing


Frequently Asked Questions

MD16 BJT Transistor Arrays: What are they?

Nexperia USA Inc. makes the MD16 line of bipolar junction transistor (BJT) arrays. There are 16 NPN transistors with a common emitter connection in each array.

What are the common uses for MD16 BJT Transistor Arrays?

In both digital and analog circuits, MD16 transistor arrays are widely utilized to switch and amplify tiny signals.

What packaging is used for MD16 BJT Transistor Arrays?

Surface-mount SOIC-16 packages are frequently used to house these transistor arrays.