ON Semiconductor 100E series Logic - Shift Registers

Introduction, stock information and FAQs of 100E series Shift Registers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 100E series Shift Registers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MC100E142FNR2Counter Shift Registers 5V ECL 9-Bit Shift0RFQ
MC100E241FNR2GIC REGISTER SCAN 8BIT ECL 28PLCC0RFQ
MC100E241FNGIC REGISTER SCAN 8BIT ECL 28PLCC0RFQ
MC100E143FNGIC REGISTER HOLD 9BIT ECL 28PLCC8678BUY
MC100E142FNShift Register Single 9-Bit Serial/Parallel to Parallel 28-Pin PLCC Rail5RFQ
MC100E142FNGIC REGISTER SHFT 9BIT ECL 28PLCC7RFQ
MC100E143FNIC REGISTER HOLD 9BIT ECL 28PLCC50RFQ
MC100E141FNCounter Shift Registers 5V ECL 8-Bit Shift68RFQ
MC100E143FNR2GIC REGISTER HOLD 9BIT ECL 28PLCC0RFQ
MC100E241FNScannable Register Single 8-CH ECL 28-Pin PLCC Rail1887RFQ
MC100E141FNR2Shift Register Single 8-Bit Serial/Parallel to Parallel 28-Pin PLCC T/R0RFQ
MC100E142FNR2GCounter Shift Registers BBG ECL SHIFT REG 9BIT0RFQ
MC100E141FNR2GIC SHIFT REGISTER 8BIT 28-PLCC0RFQ
MC100E241FNR2Scannable Register Single 8-CH ECL 28-Pin PLCC T/R0RFQ
MC100E141FNGShift Register Single 8-Bit Serial/Parallel to Parallel 28-Pin PLCC Rail0RFQ
MC100E143FNR2IC REGISTER HOLD 9BIT ECL 28PLCC0RFQ
Technical Documents

Description


The ON Semiconductor 100E series Logic - Shift Registers are a family of high-speed, low-power, CMOS shift registers. They are designed to provide a wide range of logic functions, including shift, store, and serial-to-parallel conversion. The 100E series is available in a variety of packages, including DIP, SOIC, and TSSOP. The 100E series is ideal for applications requiring high-speed data transfer, such as data acquisition systems, digital signal processing, and communications systems. The 100E series is also suitable for applications requiring low-power operation, such as battery-powered systems.



Features


• High-speed operation: The 100E series logic-shift registers offer high-speed operation with a maximum clock frequency of up to 25 MHz.


• Low power consumption: The 100E series logic-shift registers feature low power consumption, making them ideal for battery-powered applications.


• Wide operating voltage range: The 100E series logic-shift registers are designed to operate over a wide voltage range of 2.7V to 5.5V.


• High noise immunity: The 100E series logic-shift registers feature high noise immunity, making them suitable for use in noisy environments.


• Wide temperature range: The 100E series logic-shift registers are designed to operate over a wide temperature range of -40°C to +85°C.



Applications


• Automotive: The 100E series logic-shift registers are suitable for use in automotive applications, such as engine control, transmission control, and body control.


• Industrial: The 100E series logic-shift registers are suitable for use in industrial applications, such as factory automation, process control, and machine control.


• Consumer: The 100E series logic-shift registers are suitable for use in consumer applications, such as home appliances, consumer electronics, and home automation.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 100E series Logic - Shift Registers?

1. Texas Instruments SN74HC595 8-Bit Shift Register 2. NXP 74HC595 8-Bit Shift Register 3. STMicroelectronics 74HC595 8-Bit Shift Register 4. Microchip MCP23S17 8-Bit Shift Register 5. Maxim Integrated MAX7219 8-Bit Shift Register 6. Analog Devices ADG719 8-Bit Shift Register 7. Fairchild Semiconductor 74HC595 8-Bit Shift Register 8. Renesas Electronics 74HC595 8-Bit Shift Register

What are the differences between the types of ON Semiconductor 100E series Logic - Shift Registers?

The 100E series of Logic-Shift Registers from ON Semiconductor come in three different types:  1. 8-Bit Shift Register: This type of shift register is an 8-bit register that can be used to store 8 bits of data. It can be used to shift data in and out of the register, allowing for data manipulation and storage.  2. 16-Bit Shift Register: This type of shift register is a 16-bit register that can be used to store 16 bits of data. It can be used to shift data in and out of the register, allowing for data manipulation and storage.  3. Universal Shift Register: This type of shift register is a universal register that can be used to store 8, 16, or 32 bits of data. It can be used to shift data in and out of the register, allowing for data manipulation and storage.