Texas Instruments TPIC series Logic - Shift Registers

Introduction, stock information and FAQs of TPIC series Shift Registers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TPIC series Shift Registers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPIC6B596DWRIC PWR 8-BIT SHIFT REGIS 20-SOIC20000BUY
TPIC6C595NShift Register Function:Serial to Parallel33227RFQ
TPIC6C596DIC 8 BIT SHIFT REGISTER 16-SOIC3660BUY
TPIC6C596PWIC PWR 8-BIT SHIFT REGIS 16TSSOP105BUY
TPIC6C595PWRG4IC PWR 8-BIT SHIFT REGIS 16TSSOP4000BUY
TPIC6596DWRG4IC PWR 8-BIT SHIFT REGIS 20-SOIC19BUY
TPIC6595DWRIC PWR 8-BIT SHIFT REGIS 20-SOIC30940RFQ
TPIC6C596PWRIC PWR 8-BIT SHIFT REGIS 16TSSOP4000RFQ
TPIC6C595DRShift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin SOIC T/R99RFQ
TPIC6B595DWRG4IC PWR 8-BIT SHIFT REGIS 20-SOIC10000RFQ
TPIC6A596NEIC 8-BIT SHIFT REGISTER 20-DIP1733RFQ
TPIC6596NShift Register Single 8-Bit Serial to Serial/Parallel 20-Pin PDIP Tube700BUY
TPIC6B595DWRShift Register/Latch/Driver Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC T/R10000RFQ
TPIC6C595DRG4IC PWR SHFT REGISTER 8BIT 16SOIC476RFQ
TPIC6B596DWG4Shift Register Single 8-Bit Serial to Serial/Parallel 20-Pin SOIC2028RFQ
TPIC6C595DG4IC PWR 8-BIT SHIFT REGIS 16-SOIC8343RFQ
TPIC6A596DWIC 8-BIT SHIFT REGISTER 24-SOIC6000BUY
TPIC6B596DWIC 8-BIT SHIFT REGISTER 20-SOIC25055BUY
TPIC6B595DWG4IC, 8BIT SIPO SHIFT REGISTER, SOIC-20890RFQ
TPIC6B596NShift Register Single 8-Bit Serial to Serial/Parallel 20-Pin PDIP Tube10300BUY
Technical Documents

Description


Texas Instruments TPIC series Logic - Shift Registers are a family of integrated circuits designed to provide a wide range of logic and shift register functions. These devices are used in a variety of applications, including data storage, data transfer, and data manipulation. The TPIC series is available in a variety of packages, including DIP, SOIC, and QFN. The devices feature low power consumption, high speed operation, and a wide range of logic functions. The TPIC series is ideal for applications requiring high speed, low power, and reliable operation.



Features


• Low power consumption

• High speed operation

• High noise immunity

• Low voltage operation

• Wide operating temperature range

• High reliability

• Low cost



Applications


• Data transmission

• Data storage

• Data conversion

• Data manipulation

• Digital signal processing

• Automotive applications

• Industrial control

• Robotics

• Medical instrumentation

• Security systems

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TPIC series Logic - Shift Registers?

1. NXP 74HC595 8-bit Shift Register 2. STMicroelectronics 74HC595 8-bit Shift Register 3. Microchip MCP23S17 8-bit Shift Register 4. Atmel ATmega328 8-bit Shift Register 5. Cypress CY7C68013A 8-bit Shift Register 6. Maxim MAX7219 8-bit Shift Register 7. Silicon Labs Si4010 8-bit Shift Register 8. Analog Devices ADG719 8-bit Shift Register 9. Linear Technology LTC6903 8-bit Shift Register 10. ON Semiconductor MC74HC595 8-bit Shift Register

What are the differences between the types of Texas Instruments TPIC series Logic - Shift Registers?

The Texas Instruments TPIC series Logic-Shift Registers are a family of integrated circuits that are used to store and shift data. The different types of TPIC series Logic-Shift Registers vary in terms of their data storage capacity, speed, and power consumption.   The TPIC6A595 is a 8-bit shift register that can store up to 8 bits of data and shift them in either direction. It has a maximum clock frequency of 10 MHz and a low power consumption of 1.2 mA.   The TPIC6B595 is a 16-bit shift register that can store up to 16 bits of data and shift them in either direction. It has a maximum clock frequency of 20 MHz and a low power consumption of 1.5 mA.   The TPIC6C595 is a 32-bit shift register that can store up to 32 bits of data and shift them in either direction. It has a maximum clock frequency of 40 MHz and a low power consumption of 2.0 mA.   The TPIC6D595 is a 64-bit shift register that can store up to 64 bits of data and shift them in either direction. It has a maximum clock frequency of 80 MHz and a low power consumption of 2.5 mA.