web counter

ON Semiconductor 10EP series Logic - Counters, Dividers

Introduction, stock information and FAQs of 10EP series Counters & Dividers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 10EP series Counters & Dividers.

Applications

  • Test & measurement
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
MC10EP33DGIC, DIVIDE-BY-4 ECL DIVIDER, SOIC-8169BUY
MC10EP016FAGIC COUNTER 8BIT SYNC ECL 32LQFP1140RFQ
MC10EP32MNR4GIC DIVIDER 2 3.3/5V ECL 8-DFN0RFQ
MC10EP32DTR2GIC DIVIDER 1:2 ECL CLK IN 8TSSOP2500BUY
MC10EP016FAR2IC COUNTER 8BIT SYNC ECL 32LQFP5000RFQ
MC10EP32DGIC, DIVIDE-BY-2 ECL DIVIDER, SOIC-83725BUY
MC10EP32DTGON SEMICONDUCTOR MC10EP32DTG DIVIDE-BY-2 ECL DIVIDER, TSSOP-8272RFQ
MC10EP32DR2GIC DIVIDER 1:2 ECL CLK IN 8-SOIC1963BUY
MC10EP016FAR2GIC COUNTER 8BIT SYNC ECL 32LQFP3000BUY
MC10EP33DR2GIC DIVIDER 1:4 ECL CLK IN 8SOIC212RFQ
MC10EP33DR2IC DIVIDER 1:4 ECL CLK IN 8SOIC0RFQ
MC10EP33DTR2GIC DIVIDER 1:4 ECL CLK IN 8TSSOP1020RFQ
MC10EP33DTGIC DIVIDER DIV X4 ECL CLK 8TSSOP100BUY
MC10EP33MNR4GIC DIVIDER 1:4 ECL CLK IN0RFQ
Technical Documents

Description


The ON Semiconductor 10EP series Logic - Counters, Dividers are a family of high-performance, low-power logic devices designed to provide a wide range of counter, divider, and shift register functions. These devices are ideal for applications requiring high-speed, low-power operation, such as automotive, industrial, and consumer electronics. The 10EP series features a wide range of logic functions, including counters, dividers, and shift registers, as well as a variety of other logic functions. The 10EP series is available in a variety of packages, including SOIC, TSSOP, and QFN, and is designed to operate over a wide temperature range.



Features


• High-speed operation up to 200 MHz

• Low power consumption

• Wide operating voltage range from 2.7V to 5.5V

• Low propagation delay

• High noise immunity

• High-speed reset

• Available in 8-pin SOIC and 8-pin TSSOP packages



Applications


• Frequency division

• Clock generation

• Frequency synthesis

• Pulse width modulation

• Pulse position modulation

• Frequency hopping

• Frequency measurement

• Frequency division multiplexing

• Frequency division demultiplexing

• Frequency division multiple access (FDMA)

• Frequency division duplex (FDD)

• Time division multiple access (TDMA)

• Time division duplex (TDD)

• Digital signal processing (DSP)

• Digital communication systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 10EP series Logic - Counters, Dividers?

1. Texas Instruments SN74LS series Logic - Counters, Dividers, Decoders 2. NXP 74HC series Logic - Counters, Dividers, Decoders 3. STMicroelectronics 74HC series Logic - Counters, Dividers, Decoders 4. Microchip Technology PIC16F series Logic - Counters, Dividers, Decoders 5. Cypress Semiconductor PSoC series Logic - Counters, Dividers, Decoders 6. Analog Devices ADuC series Logic - Counters, Dividers, Decoders 7. Maxim Integrated MAX series Logic - Counters, Dividers, Decoders 8. Atmel ATmega series Logic - Counters, Dividers, Decoders 9. Renesas RX series Logic - Counters, Dividers, Decoders 10. Silicon Labs C8051 series Logic - Counters, Dividers, Decoders

What are the differences between the types of ON Semiconductor 10EP series Logic - Counters, Dividers?

The 10EP series of Logic-Counters and Dividers from ON Semiconductor are designed to provide a wide range of digital logic functions. The main difference between the two types is the way they divide a signal. Logic-Counters divide a signal by counting the number of pulses, while Dividers divide a signal by dividing the frequency of the signal. Logic-Counters are typically used for counting applications, while Dividers are used for frequency division applications.