web counter

STMicroelectronics Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers

Introduction, stock information and FAQs of Automotive, AEC-Q100, 74HC series Counters & Dividers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of STMicroelectronics Automotive, AEC-Q100, 74HC series Counters & Dividers.

Applications

  • Hybrid, electric & powertrain systems
  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
HCF4060YM013TRCounter/Divider Single 14-Bit Binary UP Automotive 16-Pin SO T/R17390BUY
M74HC163RM13TRIC COUNTER 4-BIT SYNC 16-SOIC2500BUY
M74HC161RM13TRIC COUNTER 4BIT SYNC 16-SOIC5000RFQ
M74HC161TTRIC COUNTER 4-BIT SYNC 16-TSSOP0RFQ
M74HC40103B1RIC DOWN COUNTER 8ST SYNC 16-DIP0RFQ
M74HC191B1RIC COUNTER UP/DN 4BIT SYNC 16DIP0RFQ
M74HC4017RM13TRSTMICROELECTRONICS M74HC4017RM13TR IC, SM, LOGIC, 74HC, COUNTER/DIVIDER1215RFQ
M74HC393B1RSTMICROELECTRONICS M74HC393B1R IC, 74HC CMOS, 74HC393, DIP14, 6V482RFQ
M74HC390B1RIC DECADE COUNTER DUAL 16-DIP0RFQ
M74HC4040TTRIC COUNTER BINARY 12STGE 16TSSOP50000RFQ
M74HC4060YRM13TRIC COUNTER/OSC 14ST BIN 16SOIC0BUY
M74HC4060RM13TRIC COUNT/OSC 14STAGE BIN 16-SOIC7500BUY
M74HC4020B1RIC COUNTER BINARY 14STAGE 16-DIP1134BUY
M74HC4518RM13TRIC DECADE COUNTER DUAL 16-SOIC2500RFQ
M74HC190RM13TRIC COUNTR UP/DN 4BIT SYNC 16SOIC0RFQ
M74HC4017B1RIC COUNTER/DIVIDER DECADE 16-DIP0RFQ
M74HC161B1RIC COUNTER 4BIT SYNC 16-DIP1000RFQ
M74HC4060B1RIC COUNT/OSC 14STAGE BIN 16-DIP3660RFQ
M74HC4520RM13TRIC COUNTER DUAL 4BIT BIN 16-SOIC0RFQ
M74HC590B1RIC COUNTER REGISTER 8BIN 16-DIP925RFQ
Technical Documents

STMicroelectronics Automotive is a leading provider of semiconductor solutions for the automotive industry. Their products are designed to meet the stringent requirements of the automotive industry, including AEC-Q100, the industry standard for automotive-grade semiconductor components. STMicroelectronics Automotive also offers a wide range of 74HC series logic and counters, dividers, and other components for automotive applications. Their products are designed to provide reliable performance and long-term reliability in the most demanding automotive environments.


Features


• High-reliability automotive-grade components

• Robust design and testing for extreme temperature and vibration conditions

• High-speed operation and low power consumption

• High-density packaging for space-saving designs

• Comprehensive portfolio of products for automotive applications


Applications


• Automotive body electronics

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers?

1. NXP Semiconductors Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers, Decoders  2. Texas Instruments Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers, Decoders  3. ON Semiconductor Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers, Decoders  4. Infineon Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers, Decoders  5. Renesas Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers, Decoders

What are the differences between the types of STMicroelectronics Automotive, AEC-Q100, 74HC series Logic - Counters, Dividers?

STMicroelectronics Automotive: STMicroelectronics Automotive products are designed to meet the stringent requirements of the automotive industry. These products are designed to meet the AEC-Q100 standard, which is a set of requirements for automotive-grade integrated circuits.  AEC-Q100: AEC-Q100 is a set of requirements for automotive-grade integrated circuits. It is designed to ensure that the integrated circuits used in automotive applications are reliable and robust. It covers a wide range of topics, including temperature range, electrical characteristics, and environmental stress tests.  74HC Series Logic - Counters, Dividers: The 74HC series of logic devices are designed for use in high-speed logic applications. They are available in a variety of configurations, including counters, dividers, and shift registers. These devices are designed to operate at high speeds and are suitable for use in automotive applications.  The main difference between these types of STMicroelectronics Automotive products is the type of application they are designed for. The AEC-Q100 standard is designed for automotive applications, while the 74HC series of logic devices are designed for high-speed logic applications.