web counter

ON Semiconductor 74AC series Logic - Flip Flops

Introduction, stock information and FAQs of 74AC series Flip Flops

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of ON Semiconductor 74AC series Flip Flops.

Applications

  • Data storage
Associated Products

Part NumberDescriptionStockRFQ
MC74AC74DR2GIC D-TYPE POS TRG DUAL 14SOIC45000RFQ
MC74AC273DTR2GFlip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP T/R81BUY
MC74AC574DWGIC FF D-TYPE SNGL 8BIT 20SOIC1444BUY
MC74AC574DTR2GIC D-TYPE POS TRG SNGL 20TSSOP82BUY
MC74AC574DWR2GIC FF D-TYPE SNGL 8BIT 20SOIC2000BUY
MC74AC74DGON SEMICONDUCTOR - MC74AC74DG - D-TYPE FLIP FLOP DUAL 9.5NS, SOIC-14165RFQ
MC74AC374DWR2GFlip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W T/R120BUY
MC74AC374DTR2GFlip Flops 2-6V CMOS Octal D-Type 3 State Out126BUY
MC74AC377DTR2GIC FF D-TYPE SNGL 8BIT 20TSSOP2500BUY
MC74AC273NGIC FF D-TYPE SNGL 8BIT 20DIP0RFQ
74AC273SJIC FF D-TYPE SNGL 8BIT 20SOP0RFQ
74AC374SJXIC FF D-TYPE SNGL 8BIT 20SOP5418BUY
74AC374SJIC FF D-TYPE SNGL 8BIT 20SOP0RFQ
74AC175MTCFAIRCHILD SEMICONDUCTOR 74AC175MTC Flip-Flop, D, 7 ns, 244 MHz, 24 mA, TSSOP, 16 Pins5543BUY
74AC174MTCXIC FF D-TYPE SNGL 6BIT 16TSSOP17838BUY
74AC74MTCXIC FF D-TYPE DUAL 1BIT 14TSSOP2588BUY
74AC175MTCXIC FF D-TYPE SNGL 4BIT 16TSSOP2213BUY
74AC174SCXIC FF D-TYPE SNGL 6BIT 16SOIC5210RFQ
74AC574SCIC FF D-TYPE SNGL 8BIT 20SOIC0RFQ
74AC377SCIC FF D-TYPE SNGL 8BIT 20SOIC1301BUY
Technical Documents

The ON Semiconductor 74AC series Logic - Flip Flops are a family of high-speed, low-power, CMOS logic devices. They are designed to provide high-speed, low-power operation in a wide variety of applications. The 74AC series Logic - Flip Flops are available in a variety of packages, including DIP, SOIC, and TSSOP. They feature low-power consumption, high-speed operation, and low-voltage operation. The 74AC series Logic - Flip Flops are ideal for use in applications such as data storage, signal processing, and control systems.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity


Applications


• Registers: The flip-flops are used as the basic building blocks for registers, such as shift registers, parallel load registers and FIFO buffers.

• Counters: These flip-flops can be combined to form binary and decimal counters used in both synchronous and asynchronous operations, like frequency dividers or event counters. 

• Timing Circuits: These flip-flops can be used in timing circuits, such as pulse generators and frequency multipliers.

• Digital Memory: These flip-flops are used in digital memory circuits, such as random access memory (RAM) and other types of storage devices.

• Digital Communication: The flip-flops can be used in digital communication systems for storing and processing data transmitted over various modes like RS-485 or SPI.

Overall, the ON Semiconductor 74AC series logic flip-flops offer a critical component in designing digital circuits with improved performance and functionality for timing-critical operations, data management, counting, and communication applications in different industries.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74AC series Logic - Flip Flops?

1. Texas Instruments SN74AC series Logic - Flip Flops 2. NXP 74AC series Logic - Flip Flops 3. STMicroelectronics 74AC series Logic - Flip Flops 4. Microchip 74AC series Logic - Flip Flops 5. Fairchild 74AC series Logic - Flip Flops 6. Renesas 74AC series Logic - Flip Flops 7. Analog Devices 74AC series Logic - Flip Flops 8. Maxim Integrated 74AC series Logic - Flip Flops

What are the differences between the types of ON Semiconductor 74AC series Logic - Flip Flops?

The 74AC series of logic flip flops from ON Semiconductor are available in a variety of types, each with its own unique features and capabilities. The main differences between the types are the number of inputs, the type of output, the power supply voltage, and the speed of operation.  The most basic type of flip flop is the D-type, which has two inputs (D and Clock) and one output (Q). This type of flip flop is used for basic data storage and is the most common type of flip flop.  The JK-type flip flop has three inputs (J, K, and Clock) and two outputs (Q and Q-bar). This type of flip flop is used for more complex data storage and is often used in digital circuits.  The T-type flip flop has two inputs (T and Clock) and one output (Q). This type of flip flop is used for basic data storage and is often used in digital circuits.  The RS-type flip flop has two inputs (R and S) and one output (Q). This type of flip flop is used for basic data storage and is often used in digital circuits.  The power supply voltage and speed of operation vary depending on the type of flip flop. Generally, the higher the power supply voltage, the faster the flip flop will operate. The speed of operation is also affected by the type of output, with the fastest speeds being achieved with the D-type flip flop.