web counter

Texas Instruments 74AHC series Logic - Flip Flops

Introduction, stock information and FAQs of 74AHC series Flip Flops

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments 74AHC series Flip Flops.

Applications

  • Data storage
Associated Products

Part NumberDescriptionStockRFQ
SN74AHC174DBRIC D-TYPE POS TRG SNGL 16SSOP1629BUY
SN74AHC374DBRIC D-TYPE POS TRG SNGL 20SSOP871BUY
SN74AHC174PWRIC D-TYPE POS TRG SNGL 16TSSOP2500BUY
SN74AHC273DGVRIC D-TYPE POS TRG SNGL 20TVSOP998BUY
SN74AHC574NSRIC D-TYPE POS TRG SNGL 20SO25000BUY
SN74AHC273DBRFlip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP T/R7685BUY
SN74AHC574NLOGIC, OCT EDG-TRG D-TYP F-F, 20DIP5BUY
SN74AHC74QPWRQ174AHC, D-TYPE FLIP FLOP, TSSOP1440RFQ
SN74AHC574DGVRIC D-TYPE POS TRG SNGL 20TVSOP7617BUY
SN74AHC273DWLOGIC, OCT D-TYPE F-F W/CLR, 20SOIC3775BUY
SN74AHC374DWRIC D-TYPE POS TRG SNGL 20SOIC6000BUY
SN74AHC74QDRQ1IC D-TYPE POS TRG DUAL 14SOIC10000RFQ
SN74AHC74RGYRG4IC FF D-TYPE DUAL 1BIT 14VQFN621BUY
SN74AHC74PWRIC FF D-TYPE DUAL 1BIT 14TSSOP1000RFQ
SN74AHC74NTEXAS INSTRUMENTS SN74AHC74N Flip-Flop, with Clear and Preset, Complementary Output, Differential, Positive Edge, D, 6.1 ns1BUY
SN74AHC273PWRFlip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP T/R1318RFQ
SN74AHC174DTEXAS INSTRUMENTS SN74AHC174D Flip-Flop, with Clear, Non Inverted, Positive Edge, D, 5.5 ns, 180 MHz, 8 mA, SOIC, 16 Pins2789BUY
SN74AHC374PWFlip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP Tube496BUY
SN74AHC273DWRFlip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC T/R897BUY
SN74AHC273PWTEXAS INSTRUMENTS SN74AHC273PW Flip-Flop, D, 7.3 ns, 110 MHz, 8 mA, TSSOP, 20 Pins1565BUY
Technical Documents

The Texas Instruments 74AHC series Logic-Flip Flops are a family of high-speed, low-power, CMOS logic devices. They are designed to provide a wide range of logic functions, including D-type flip-flops, JK flip-flops, and master-slave flip-flops. The 74AHC series Logic-Flip Flops are ideal for applications requiring high-speed, low-power, and low-voltage operation. They feature low-power consumption, high-speed operation, and low-voltage operation. The 74AHC series Logic-Flip Flops are available in a variety of packages, including SOIC, TSSOP, and QFN. They are also available in a variety of logic families, including 74AHC, 74AHCT, and 74AHCTU.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity


Applications


• Registers: The flip-flops are used as basic building blocks for registers such as shift registers, parallel-load registers, and FIFO buffers.

• Counters: These flip-flops can be combined to form binary and decimal counters used in both synchronous and asynchronous operations, like frequency dividers or event counters.

• Timing Circuits: These flip-flops can be used in timing circuits, such as pulse generators and frequency multipliers, that require precise and consistent signals.

• Digital Memory: These flip-flops are used in digital memory circuits, such as random access memory (RAM) and cache memory.

• Serial Data Communication: The 74AHC flip-flops can be used in serial data communication systems, including serial buses such as I2C and SPI, for storing and transmitting data.

Overall, the Texas Instruments 74AHC series logic flip-flops are versatile components that offer high-performance and flexible solutions for various timing-critical and data management operations in digital circuits.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AHC series Logic - Flip Flops?

1. NXP 74HC series Logic - Flip Flops 2. STMicroelectronics 74HC series Logic - Flip Flops 3. ON Semiconductor 74HC series Logic - Flip Flops 4. Microchip 74HC series Logic - Flip Flops 5. Fairchild 74HC series Logic - Flip Flops 6. Renesas 74HC series Logic - Flip Flops 7. Toshiba 74HC series Logic - Flip Flops 8. Silicon Labs 74HC series Logic - Flip Flops 9. Analog Devices 74HC series Logic - Flip Flops 10. Maxim Integrated 74HC series Logic - Flip Flops

What are the differences between the types of Texas Instruments 74AHC series Logic - Flip Flops?

The Texas Instruments 74AHC series Logic - Flip Flops are available in three different types:  1. 74AHC74: This is a D-type flip-flop with a single data input and two outputs. It is used to store a single bit of data and can be used to create a basic memory element.  2. 74AHC123: This is a JK-type flip-flop with two data inputs and two outputs. It is used to store two bits of data and can be used to create a more complex memory element.  3. 74AHC273: This is a T-type flip-flop with a single data input and two outputs. It is used to store a single bit of data and can be used to create a basic memory element.  The main difference between the three types of flip-flops is the number of data inputs and outputs, as well as the type of data that can be stored. The 74AHC74 is the simplest of the three, while the 74AHC123 and 74AHC273 are more complex and can store more data.