web counter

ON Semiconductor 74LVX series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74LVX series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 74LVX series Voltage Translators & Level Shifters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
74LVX3245WMFAIRCHILD SEMICONDUCTOR 74LVX3245WMIC, 74LVX, SMD, 74LVX3245, SOIC243000RFQ
74LVX3245MTCXIC TRNSLTR BIDIRECTIONAL 24TSSOP2RFQ
74LVX3245WMXIC TRANSCEIVER 8BIT 24SOIC97RFQ
74LVX3245QSCXIC TRANSCEIVER 8BIT 24QSOP15000RFQ
74LVX3245QSCIC TRNSLTR BIDIRECTIONAL 24QSOP24337BUY
74LVX3245MTCTransceiver, Translating, 8 Input, 2.7V to 3.6V, TSSOP-248RFQ
Technical Documents

The ON Semiconductor 74LVX series Logic - Translators, Level Shifters are a family of logic translators and level shifters designed to provide a low-voltage logic interface between two different logic families. The 74LVX series is designed to operate from a single 3.3V supply and is capable of translating between 3.3V and 5V logic levels. The 74LVX series is available in a variety of packages, including SOIC, TSSOP, and QFN, and is designed to meet the needs of a wide range of applications. The 74LVX series is ideal for applications requiring a low-voltage logic interface between two different logic families.


Features


• Low voltage operation: The 74LVX series logic translators and level shifters are designed to operate from a single 2.5V to 3.6V power supply.

• Low power consumption: The 74LVX series logic translators and level shifters consume very low power, making them ideal for battery-powered applications.

• High speed: The 74LVX series logic translators and level shifters are capable of operating at speeds up to 100MHz.

• High noise immunity: The 74LVX series logic translators and level shifters are designed to provide high noise immunity, making them suitable for use in noisy environments.


Applications


• Automotive: The 74LVX series logic translators and level shifters are suitable for use in automotive applications, such as in-vehicle infotainment systems.

• Industrial: The 74LVX series logic translators and level shifters are suitable for use in industrial applications, such as factory automation systems.

• Consumer: The 74LVX series logic translators and level shifters are suitable for use in consumer applications, such as home automation systems.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74LVX series Logic - Translators, Level Shifters?

1. Texas Instruments SN74LVC series Logic - Translators, Level Shifters 2. NXP Semiconductors 74LVC series Logic - Translators, Level Shifters 3. STMicroelectronics 74LVX series Logic - Translators, Level Shifters 4. Microchip Technology 74LVX series Logic - Translators, Level Shifters 5. Analog Devices 74LVX series Logic - Translators, Level Shifters

What are the differences between the types of ON Semiconductor 74LVX series Logic - Translators, Level Shifters?

The 74LVX series of logic translators and level shifters from ON Semiconductor are designed to provide a low-voltage logic interface between two different logic families. The main difference between the two types is the voltage level they are designed to support. Logic translators are designed to support a lower voltage range, typically between 1.65V and 3.6V, while level shifters are designed to support a higher voltage range, typically between 2.5V and 5.5V. Additionally, logic translators are designed to provide a direct logic level conversion, while level shifters are designed to provide a voltage level conversion.