web counter

Texas Instruments 74AVC series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74AVC series Voltage Translators & Level Shifters

This post will provide you with information about the Texas Instruments 74AVC series Voltage Translators & Level Shifters, including features, applications, PDF datasheets, substitute products, current stock, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
SN74AVC1T45DCKRIC TRNSLTR BIDIRECTIONAL SC70-630000RFQ
SN74AVC4T245RGYRTEXAS INSTRUMENTS - SN74AVC4T245RGYR - Transceiver, 74AVC4T245, 1.2 V to 3.6 V, VQFN-1626909RFQ
SN74AVC8T245DGVRIC BUS TRANSCVR 8BIT 24TVSOP4431RFQ
74AVC4T245QRGYRQ1Voltage Level Translator 16-Pin VQFN EP T/R4722RFQ
SN74AVC16T245DGVRIC BUS TRANSCVR 16BIT 48TVSOP0RFQ
SN74AVC4T774RGYRIC TRNSLTR BIDIRECTIONAL 16VQFN10000RFQ
SN74AVC32T245ZKERIC, 32BIT BUS TRANSCEIVER, DUAL, 96LFBGA2RFQ
SN74AVC1T45DBVTVoltage Level Translator 1-CH Bidirectional 6-Pin SOT-23 T/R325BUY
SN74AVC4T245PWIC, 4BIT BUS TRANSCEIVER DUAL, 16TSSOP10000RFQ
SN74AVC1T45YZTRIC TRNSLTR BIDIRECTIONAL 6DSBGA0RFQ
74AVC16T245DGGRE4IC TRNSLTR BIDIRECTIONAL 48TSSOP19BUY
SN74AVC20T245GQLRIC BUS TRANSCVER 20BIT 56BGA0RFQ
74AVC4T774RSVR-NTLOGIC IC11200RFQ
SN74AVC20T245ZQLRIC BUS TRANSCVER 20BIT 56BGA865RFQ
SN74AVC24T245GRGRIC BUS TRANSCVR 24BIT 83BGA734RFQ
SN74AVC1T45DBVRE4IC BUS TRANSCVR TRI-ST SOT23-62325BUY
SN74AVC1T45DCKRG4IC BUS TRANSCVR TRI-ST SC70-66000BUY
74AVC4T245DGVRE4IC TRNSLTR BIDIRECTIONAL 16TVSOP6BUY
74AVC4T245RSVR-NTLOGIC1800BUY
SN74AVC2T45DCUTE4IC BUS TRANSCVR TRI-ST 2B US823BUY
Technical Documents

The Texas Instruments 74AVC series Logic-Translators, Level Shifters are a family of integrated circuits designed to provide voltage level translation between two different logic families. These devices are ideal for applications that require interfacing between two different logic families, such as between TTL and CMOS, or between two different voltage levels, such as between 3.3V and 5V. The 74AVC series features low power consumption, high speed operation, and low propagation delay. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN.


Features


• Low power consumption

• High speed operation

• Low propagation delay

• Low input and output capacitance

• High noise immunity

• High ESD protection

• Low voltage operation

• Wide supply voltage range

• Low input and output leakage

• High output drive capability

• High noise immunity

• High ESD protection


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Networking

• Computing

• Telecommunications

• Automation

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AVC series Logic - Translators, Level Shifters?

1. NXP 74LVC series Logic - Translators, Level Shifters 2. ON Semiconductor 74ACT series Logic - Translators, Level Shifters 3. STMicroelectronics 74HC series Logic - Translators, Level Shifters 4. Microchip Technology 74FCT series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74ABT series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 74AVC series Logic - Translators, Level Shifters?

The Texas Instruments 74AVC series Logic Translators are designed to convert logic levels between two different voltage domains. They are available in both unidirectional and bidirectional versions. The Level Shifters are designed to convert logic levels between two different voltage domains, but they also provide a level shifting capability. This allows them to be used in applications where the logic levels need to be shifted up or down in order to match the logic levels of the two different voltage domains. The Level Shifters also provide a higher level of noise immunity than the Logic Translators.