web counter

ON Semiconductor 74LVXC series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74LVXC series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 74LVXC series Voltage Translators & Level Shifters.

Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
MC74LVXC3245DTIC TRNSLTR BIDIRECTIONAL 24TSSOP0RFQ
MC74LVXC3245DTR2IC TRNSLTR BIDIRECTIONAL 24TSSOP0RFQ
74LVXC3245MTCXIC TRNSLTR BIDIRECTIONAL 24TSSOP400RFQ
74LVXC3245WMXIC TRANSCEIVER 8BIT 24SOIC0RFQ
MC74LVXC3245DTGVoltage Level Translator 24-Pin TSSOP Rail14RFQ
74LVXC3245QSCXVoltage Level Translator 24-Pin QSOP T/R9140BUY
74LVXC3245QSCFAIRCHILD SEMICONDUCTOR 74LVXC3245QSC. 8 BIT VOLTAGE INTERFACE TRANSCEIVER, QSOP-246735BUY
MC74LVXC3245DWR2IC TRNSLTR BIDIRECTIONAL 24SOIC0RFQ
MC74LVXC3245DTRGIC TRANSCEIVER 8BIT 24TSSOP270RFQ
MC74LVXC3245DWRGIC TRANSCEIVER 8BIT 24SOIC600RFQ
74LVXC3245WMBus XCVR Single 8-CH 3-ST 24-Pin SOIC W Rail0RFQ
74LVXC3245MTCVoltage Interface Transceiver, LV Family, 16 Input, 24 mA, 4.8 ns, 2.7 V to 3.6 V, TSSOP-240RFQ
Technical Documents

The ON Semiconductor 74LVXC series Logic-Translators, Level Shifters are a family of devices designed to provide voltage level translation between two different logic families. These devices are ideal for applications where a logic signal needs to be translated from one voltage level to another. The 74LVXC series offers a wide range of voltage levels, from 1.2V to 5.5V, and can be used to translate between any two logic families. The devices are also designed to be low-power, with a typical power consumption of only 1.2 mW. The 74LVXC series is also designed to be highly reliable, with a maximum operating temperature of 125°C.


Features


• Low voltage operation: 2.3V to 3.6V

• High speed: tpd = 4.5ns (typical)

• Low power consumption: ICC = 4µA (max)

• High noise immunity: VNIH = VNIL = 2.0V (min)

• ESD protection: Human body model > 2000V

• Latch-up immunity: > 100mA

• Available in 8-pin SOIC and TSSOP packages


Applications


• Interfacing between low voltage and high voltage logic systems

• Level shifting between two different logic families

• Interfacing between two different logic families

• Interfacing between two different logic voltage levels

• Interfacing between two different logic families with different I/O standards

• Interfacing between two different logic families with different I/O standards and different logic voltage levels


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74LVXC series Logic - Translators, Level Shifters?

1. Texas Instruments SN74LVC series Logic - Translators, Level Shifters 2. NXP Semiconductors 74LVC series Logic - Translators, Level Shifters 3. STMicroelectronics 74LVX series Logic - Translators, Level Shifters 4. Microchip Technology 74LVX series Logic - Translators, Level Shifters 5. Analog Devices ADG3304/ADG3305 Logic - Translators, Level Shifters

What are the differences between the types of ON Semiconductor 74LVXC series Logic - Translators, Level Shifters?

The 74LVXC series of logic translators and level shifters from ON Semiconductor are designed to provide a low-voltage logic interface between two different logic families. The main difference between the two types is the voltage level they are designed to support. Logic translators are designed to support a lower voltage range, typically between 1.2V and 3.6V, while level shifters are designed to support a higher voltage range, typically between 2.5V and 5.5V. Additionally, logic translators are designed to provide a direct logic level conversion, while level shifters are designed to provide a voltage level conversion.