web counter

ON Semiconductor 100ELT series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 100ELT series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 100ELT series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MC100ELT22DR2GIC TRNSLTR UNIDIRECTIONAL 8SOIC5000BUY
MC100ELT25DR2GIC TRNSLTR UNIDIRECTIONAL 8SOIC42BUY
MC100ELT28DTIC TRNSLTR UNIDIRECTIONAL 8TSSOP0RFQ
MC100ELT20DTIC TRNSLTR UNIDIRECTIONAL 8TSSOP0RFQ
NB100ELT23LDIC XLATOR DUAL LV PECL-TTL 8SOIC0RFQ
MC100ELT20DTGIC TRNSLTR UNIDIRECTIONAL 8TSSOP80BUY
MC100ELT25DGIC TRNSLTR UNIDIRECTIONAL 8SOIC63RFQ
MC100ELT21DTR2IC TRNSLTR UNIDIRECTIONAL 8TSSOP0RFQ
MC100ELT20DR2GIC TRNSLTR UNIDIRECTIONAL 8SOIC232RFQ
MC100ELT28DTR2GIC TRNSLTR UNIDIRECTIONAL 8TSSOP0RFQ
NB100ELT23LDTGON SEMICONDUCTOR NB100ELT23LDTGIC, SM, LOGIC, ECL, TRANSLATOR238BUY
MC100ELT25MNR4GIC TRNSLTR UNIDIRECTIONAL 8DFN0RFQ
MC100ELT23DTR2GIC TRNSLTR UNIDIRECTIONAL 8TSSOP36000BUY
NB100ELT23LDTR2GIC TRNSLTR UNIDIRECTIONAL 8TSSOP58000BUY
MC100ELT23DGIC TRNSLTR UNIDIRECTIONAL 8SOIC20BUY
MC100ELT25DTGON SEMICONDUCTOR MC100ELT25DTGIC, SM, LOGIC, ECL TO TTL, TRANSLATOR3000BUY
MC100ELT20DGON SEMICONDUCTOR MC100ELT20DG. TRANSLATOR44RFQ
MC100ELT28DTGIC TRNSLTR UNIDIRECTIONAL 8TSSOP336BUY
NB100ELT23LDGIC XLATOR DUAL LV PECL-TTL 8SOIC0RFQ
MC100ELT24DTGON SEMICONDUCTOR MC100ELT24DTGIC, TTL TO DIFF ECL TRANSLATOR, TSSOP-80RFQ
Technical Documents

Description


The ON Semiconductor 100ELT series Logic - Translators, Level Shifters are a family of high-performance, low-power, low-voltage, single-channel, bidirectional logic level translators. They are designed to translate logic levels between two different voltage domains, allowing for communication between two different logic families. The 100ELT series is ideal for applications that require low-voltage operation, low-power consumption, and high-speed performance. The 100ELT series is available in a variety of packages, including SOIC, TSSOP, and MSOP.



Features


• Low power consumption

• Low propagation delay

• High speed operation

• High noise immunity

• Wide supply voltage range

• High ESD protection

• Low input current

• Low output current

• High output drive capability



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Computing

• Networking

• Telecommunications

• Automation

• Power Management


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 100ELT series Logic - Translators, Level Shifters?

1. Texas Instruments SN74LVC1T45 2. NXP Semiconductors 74LVC1T45 3. STMicroelectronics 74LVC1T45 4. Microchip Technology 74LVC1T45 5. Analog Devices ADG3304 6. Maxim Integrated MAX3232 7. Silicon Labs Si84xx 8. Linear Technology LTC4300

What are the differences between the types of ON Semiconductor 100ELT series Logic - Translators, Level Shifters?

The 100ELT series of Logic-Translators and Level Shifters from ON Semiconductor are designed to provide a reliable and cost-effective solution for interfacing between two different logic families. The main difference between the two types is the voltage level they are designed to operate at. Logic-Translators are designed to operate at a lower voltage level, typically between 1.2V and 5.5V, while Level Shifters are designed to operate at a higher voltage level, typically between 2.5V and 5.5V. Additionally, Logic-Translators are designed to provide a direct logic level conversion, while Level Shifters are designed to provide a voltage level conversion.