web counter

Texas Instruments 74GTLPH series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74GTLPH series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74GTLPH series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74GTLPH16927VRIC 18BIT BUS TXRX SSCLK 56-TVSOP0RFQ
SN74GTLPH1645GQLRIC BUS TXRX LVTTL-GTLP 56-BGA0RFQ
SN74GTLPH3245GKFRIC BUS TXRX LVTTL-GTLP 114-LFBGA17BUY
74GTLPH1645DGGRG4IC TRNSLTR BIDIRECTIONAL 56TSSOP24BUY
SN74GTLPH306DWLOGIC, TXRX LVTTL-GTL 8BIT, 24SOIC43BUY
SN74GTLPH1627DGGRIC 18BIT BUS TXRX SSCLK 64-TSSOP0RFQ
SN74GTLPH306DWRIC BUS XCVR 8-BIT 24-SOIC30000BUY
SN74GTLPH306DGVRIC BUS TXRX LVTTL-GTLP 24-TVSOP1100BUY
SN74GTLPH1645ZQLRIC TRNSLTR BIDIRECTIONAL 56BGA0RFQ
SN74GTLPH1645DGVRIC BUS XCVR LVTTL-GTLP 56-TVSOP16BUY
SN74GTLPH16945VRIC BUS TXRX LVTTL-GTLP 48-TVSOP8007BUY
74GTLPH16927GRG4IC TRNSLTR BIDIRECTIONAL 56TSSOP0RFQ
SN74GTLPH16927KRIC 18BIT BUS TXRX SSCLK 56-BGA0RFQ
SN74GTLPH306PWLOGIC, TXRX LVTTL-GTL 8BIT, 24TSSOP370BUY
SN74GTLPH16927GRIC 18BIT BUS TXRX SSCLK 56-TSSOP0RFQ
SN74GTLPH16927ZQLRIC TRNSLTR BIDIRECTIONAL 56BGA0RFQ
SN74GTLPH32945ZKERIC TXRX LVTTL-GTLP 32BIT 96-BGA20BUY
SN74GTLPH1645DGGRIC BUS XCVR LVTTL-GTLP 56-TSSOP25BUY
74GTLPH1627DGGRE4IC TRNSLTR BIDIRECTIONAL 64TSSOP0RFQ
74GTLPH16927VRE4IC TRNSLTR BIDIRECTIONAL 56TVSOP0RFQ
Technical Documents

Description


The Texas Instruments 74GTLPH series Logic-Translators, Level Shifters are a family of devices designed to provide a low-cost, low-power solution for translating between two different logic families. These devices are capable of translating between TTL and CMOS logic levels, as well as between 3.3V and 5V logic levels. The 74GTLPH series is available in a variety of packages, including SOIC, TSSOP, and QFN, and offers a wide range of features, including low-voltage operation, high-speed operation, and low-power consumption. The 74GTLPH series is ideal for applications requiring a low-cost, low-power solution for translating between two different logic families.



Features


• Low-voltage operation: VCC = 1.65 V to 5.5 V

• Low-power consumption: ICC = 0.4 μA (max)

• High-speed operation: tPD = 4.5 ns (max)

• Low-voltage logic-level translation: VCCL = 0.8 V to VCC

• High-voltage logic-level translation: VCCH = VCC to 5.5 V

• High-impedance output state: IOH = 0.4 μA (max)

• ESD protection: Human-body model > 2000 V



Applications


• Battery-powered systems

• Automotive systems

• Industrial systems

• Portable consumer electronics

• Medical systems

• Communications systems

• Computer systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74GTLPH series Logic - Translators, Level Shifters?

1. NXP 74LVC1G125 2. ON Semiconductor 74LVC1G125 3. STMicroelectronics 74LVC1G125 4. Microchip Technology 74LVC1G125 5. Fairchild Semiconductor 74LVC1G125 6. Renesas Electronics 74LVC1G125 7. Toshiba 74LVC1G125 8. Analog Devices 74LVC1G125 9. Maxim Integrated 74LVC1G125 10. Texas Instruments 74LVC1G125

What are the differences between the types of Texas Instruments 74GTLPH series Logic - Translators, Level Shifters?

The Texas Instruments 74GTLPH series Logic - Translators, Level Shifters are available in three different types:  1. 74GTLP: This type of logic translator is designed to translate between two different logic families, such as TTL and CMOS. It is a single-channel device, meaning it can only translate one signal at a time.  2. 74GTLP-H: This type of logic translator is designed to translate between two different logic families, such as TTL and CMOS. It is a dual-channel device, meaning it can translate two signals at the same time.  3. 74GTLP-HS: This type of logic translator is designed to translate between two different logic families, such as TTL and CMOS. It is a quad-channel device, meaning it can translate four signals at the same time.  The main difference between the three types of logic translators is the number of channels they can handle. The 74GTLP is a single-channel device, the 74GTLP-H is a dual-channel device, and the 74GTLP-HS is a quad-channel device.